EN
  • EN
  • DE

TEA19161CT/1Y

Part No TEA19161CT/1Y
Manufacturer NXP / Nexperia
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR DCM 500KHZ 16SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PFC IC Discontinuous Conduction (DCM) 500kHz 16-SO
Manufacturer NXP
Series GreenChip™
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SO
Family Name TEA19161
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899475-TEA19161CT/1Y
Ultra Librarian 3D Model Ultra Librarian TEA19161CT/1Y CAD Model

Description

Product Overview: TEA19161CT/1Y from NXP Semiconductors

The TEA19161CT/1Y is a high-performance, green chip power management IC from NXP Semiconductors, designed to deliver exceptional efficiency and reliability for power supply applications. This advanced controller IC is an integral component for switch mode power supplies (SMPS) and is particularly well-suited for use in adaptors, LED drivers, and power supplies for televisions and monitors.

Key Features

  • GreenChip Technology: Incorporates NXP's GreenChip technology, ensuring energy-efficient operation and compliance with global energy-saving standards.
  • High Efficiency: Optimized for high efficiency across a wide range of load conditions, reducing energy consumption and heat generation.
  • Multi-Mode Operation: Supports various modes of operation such as quasi-resonant, DCM (Discontinuous Conduction Mode), and burst mode, enabling flexible design options for different applications.
  • Integrated Protection Features: Comes with built-in OverVoltage Protection (OVP), OverCurrent Protection (OCP), and OverTemperature Protection (OTP) to ensure the longevity and safety of the power supply and connected devices.
  • Low Standby Power: Designed to achieve low standby power consumption, making it ideal for applications that require compliance with standby power regulations.

Applications

The TEA19161CT/1Y is versatile and can be used in a variety of applications, including but not limited to:

  • Adaptors for mobile devices
  • LED lighting systems
  • Power supplies for TVs and monitors
  • Power tools and appliances

Technical Specifications

The device operates over a wide input voltage range and is compatible with various power topologies. Its compact design and surface-mount package make it suitable for space-constrained applications, while its robustness and NXP's commitment to quality ensure long-term reliability.

For detailed technical specifications, please refer to the TEA19161CT/1Y datasheet provided by NXP Semiconductors.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Unitrode
1.5A, 120KHZ BIPOLAR, PQCC20
Need more? Email Us
Power Integrations
IC PFC CTRLR / PFC IC
Lowest to $3.2617
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.3679
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
NXP / Nexperia
IC PFC CTRLR DCM 8SO
Lowest to $3.1289
Infineon Technologies
IC PFC CTRLR CRM 8SOIC / PFC IC Critical Conduction (CRM) 8-SOIC
Lowest to $2.6115
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess