EN
  • EN
  • DE

74HC595D

Part No 74HC595D
Manufacturer NXP / Nexperia
Catalog Logic - Shift Registers
Description 8-bit serial-in/serial or parallel-out shift register with output latches; 3-state | IC SHIFT REGISTER 8BIT 16SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel
Logic Type Shift Register
Output Type Tri-State
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel
Supply Voltage (V) 2V ~ 6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOP
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1131893-74HC595D
Manufacturer Homepage www.nxp.com
Introduction Date September 01, 1993
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Package Tape & Reel (TR)
Product Status Active
Number of Elements 1
Function Serial to Parallel, Serial
Voltage - Supply 2V ~ 6V
Operating Temperature -55°C ~ 125°C
Grade -
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Ultra Librarian 3D Model Ultra Librarian 74HC595D CAD Model

Description

NXP 74HC595D Chip

The NXP 74HC595D is a high-performance, 8-bit serial-in, parallel-out shift register that is a staple in digital circuit design. This integrated circuit (IC) is part of the 74HC family, which means it is fabricated with high-speed CMOS technology. It is designed to be used in a wide array of applications, ranging from expanding the output ports of microcontrollers to driving LEDs and digital displays.

The 74HC595D features an 8-bit serial input (DS) which can be used to receive data from a microcontroller or another shift register. Data is clocked into the internal register on the rising edge of the serial clock input (SHCP). Once data is loaded into the internal register, it can be transferred to the output latches on a separate clock input (STCP), allowing for seamless data flow and synchronization with other components in the system.

Each of the eight outputs (Q0 to Q7) can be used to drive loads directly, with a high-current output capability. These outputs can also be connected in series with additional 74HC595D chips to create an extended serial-to-parallel interface, useful for applications requiring additional output ports. The IC also includes an output enable (OE) function, which allows the user to place the outputs in a high-impedance state, thus minimizing power consumption when the outputs are not in use.

The 74HC595D operates over a wide voltage range from 2V to 6V and is available in a standard SO-16 package, making it compatible with most surface-mount PCB designs. Its low power consumption and high noise immunity make it a robust choice for interfacing with logic-level digital signals.

In summary, the NXP 74HC595D is a versatile and reliable component for expanding output capabilities in digital systems. Its ease of use, coupled with its ability to work with a broad range of voltages, makes it an excellent choice for designers looking to add flexibility and efficiency to their projects.

You May Also Be Interested in

UTC
TSSOP-16 Shift Registers RoHS
Lowest to $0.1456
Nexperia USA Inc.
IC SR PUSH-PULL 8BIT 14-DHVQFN
Need more? Email Us
Texas Instruments
IC SR PUSH-PULL 4BIT 16-TSSOP
Need more? Email Us
Texas Instruments
IC SHIFT REGTR COMP 4BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC REG MULPLX PSH-PUL 64BIT 16SO
Need more? Email Us
Nexperia USA Inc.
IC SR PUSH-PULL 8BIT 16-DHVQFN
Need more? Email Us
Texas Instruments
AUTOMOTIVE 8-BIT SHIFT REGISTERS
Lowest to $0.5821
Microchip Technology
IC SR PUSH-PULL 32BIT 44-PLCC
Need more? Email Us
Microchip Technology
IC SR PUSH-PULL 16BIT 169-TFBGA
Lowest to $58.0937

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
480+ $0.1046 $50.2080
1,025+ $0.0980 $100.4500
1,585+ $0.0947 $150.0995
2,275+ $0.0880 $200.2000
2,955+ $0.0847 $250.2885
3,690+ $0.0814 $300.3660
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 175,000 pieces
MOQ: 480 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess