Product Overview: 74HC4050A Hex High-to-Low Level Shifter
The 74HC4050A is a high-quality hex non-inverting level shifter manufactured by NXP Semiconductors, designed to interface systems operating at different voltage levels. This integrated circuit is part of the 74HC (High-Speed CMOS) family, known for its robust performance and compatibility with TTL (Transistor-Transistor Logic) levels.
Key Features
- Voltage Level Shifting: The 74HC4050A is specifically designed to shift high-level logic signals down to lower logic levels. It accepts input levels from up to 15V, making it ideal for interfacing with higher voltage systems.
- Six Independent Channels: It features six independent non-inverting buffer/level shifter channels, providing flexibility in converting multiple signals simultaneously.
- High Noise Immunity: True CMOS inputs and outputs provide high noise immunity and low power consumption, which is crucial for stable operation in electrically noisy environments.
- Wide Operating Voltage Range: The device can operate over a wide voltage range from 2V to 6V on the VCC pin, accommodating various logic levels and power supplies.
- Low Power Dissipation: CMOS technology ensures low power dissipation, which is a valuable feature for energy-sensitive applications.
Applications
The 74HC4050A is versatile and can be used in a wide array of applications such as:
- Logic level translation for microcontrollers
- Interfacing peripherals with different voltage levels
- Signal buffering for data communication
- Protection for inputs sensitive to higher voltage levels
Technical Specifications
| Parameter |
Value |
| Number of Channels |
6 |
| Input Voltage (max) |
15V |
| Operating Voltage Range |
2V to 6V |
| Package |
DIP, SOIC, TSSOP |
Overall, the NXP 74HC4050A is a reliable and efficient solution for level shifting applications requiring high-voltage input tolerance and low-voltage output compatibility.