EN
  • EN
  • DE

74HC40105N

Part No 74HC40105N
Manufacturer NXP / Nexperia
Catalog Logic - FIFOs Memory
Description 4-bit x 16-word FIFO register
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1131767-74HC40105N
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC40105N CAD Model

Description

NXP 74HC40105N 4-bit x 16-word FIFO Register

The NXP 74HC40105N is a high-speed, CMOS integrated circuit that functions as a 4-bit by 16-word FIFO (First-In, First-Out) register. Designed to handle quick data buffering requirements, this FIFO register is ideal for applications that require smooth and efficient data flow between disparate subsystems operating at different speeds or with different timing requirements.

Constructed with silicon gate CMOS technology, the 74HC40105N offers low power consumption coupled with high noise immunity characteristic of CMOS circuitry. This FIFO register is capable of operating over a broad voltage range from 2.0V to 6.0V, making it versatile for various digital logic applications and compatible with TTL levels.

Key Features:

  • Capacity: 4-bit wide by 16-word deep FIFO buffer, providing a buffer storage of 64 bits in total.
  • Flexible Operation: The device can work over a wide range of supply voltages, from 2.0V to 6.0V, ensuring compatibility with various digital systems.
  • High-Speed: Fast read and write access times enable efficient data handling in high-speed computing environments.
  • Low Power Consumption: CMOS technology ensures minimal power draw, enhancing battery life in portable applications.
  • Control Functions: Includes output enable (OE), data available (DA), first word (FW) and last word (LW) flags for comprehensive control over data flow.
  • Expandability: The FIFO registers can be cascaded in series to increase depth, or in parallel to widen the data path.
  • Output Capability: Standard outputs are capable of driving 10 LSTTL loads, which provides ample current for most applications.

The NXP 74HC40105N is typically used in applications that require temporary data storage and serial-to-parallel, parallel-to-serial conversion, or data synchronization tasks. Its robust design ensures reliable operation in systems such as digital signal processing, data communication, and complex computing tasks where buffering is essential to maintain data integrity.

With its combination of features, the NXP 74HC40105N is a go-to solution for designers looking to implement efficient data buffers in their digital systems, ensuring seamless data transfer and enhanced overall system performance.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FIFO PAR 64X4 15NS 16-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 64 x 4 16-Pin PDIP Tube
Need more? Email Us
NXP / Nexperia
IC FIFO REGISTER 64X4 3ST 16DIP / FIFO Register Single-Element 4-CH CMOS 16-Pin PDIP Bulk
Need more? Email Us
Harris Corporation
IC FIFO ASYNC 16X4 16CDIP
Need more? Email Us
Cypress Semiconductor Corp
IC FIFO SYNC 2MX36 10NS 209FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 2048X9 35NS 28-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 2K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 64X36 SYNC 20NS 132QFP
Lowest to $48.2626
IDT, Integrated Device Technology Inc
IC MEM FIFO 2048X9 50NS 28-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 2K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 1024X36 10NS 256BGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 1MX18 5NS 240BGA / FIFO Mem Async/Sync Dual Depth/Width Uni-Dir 512K x 36 240-Pin BGA Tray
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7378 $61.5914
30+ $3.8877 $116.6310
46+ $3.7665 $173.2590
64+ $3.6452 $233.2928
82+ $3.5228 $288.8696
110+ $3.1589 $347.4790
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,520 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess