EN
  • EN
  • DE

SN74V293-10PZA

Part No SN74V293-10PZA
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC SYNC FIFO MEM 65536X18 80LQFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 64K x 18/128K x 9 80-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74V
Packaging Tray
Memory Size 1.125M (64K x 18)(128K x 9)
Function Synchronous
Data Rate 100MHz
Access Time 6.5ns
Operating Supply Voltage 3.15 V ~ 3.45 V
Maximum Supply Current 35mA
Bus Directional Uni-Directional
Expansion Type Depth, Width
Programmable Flags Support Yes
Retransmit Capability Yes
FWFT Support Yes
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 80-LQFP
Manufacturer Package 80-LQFP (14x14)
Win Source Part Number 795164-SN74V293-10PZA
Popularity Medium
Supply and Demand Status Limited
Family Name SN74V293
Introduction Date March 31, 2007
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74V293-10PZA CAD Model

Description

The SN74V293-10PZA is a 1.125M (64K x 18)(128K x 9) synchronous FIFO memory from Texas Instruments. It is a high-performance FIFO that is designed for use in a variety of applications, including networking, telecom, and data storage.

The SN74V293-10PZA has a wide range of features, including:

  • High data rate: 100MHz
  • Low access time: 6.5ns
  • Programmable depth and width
  • Programmable flags
  • Retransmit capability
  • FWFT support

The SN74V293-10PZA is available in a 80-LQFP package.

Here is a more detailed description of some of the key features of the SN74V293-10PZA:

  • Programmable depth and width: The SN74V293-10PZA can be configured to have a depth of 64K or 128K words, and a width of 18 or 9 bits. This flexibility makes it ideal for a wide range of applications.
  • Programmable flags: The SN74V293-10PZA has a number of programmable flags that can be used to indicate the status of the FIFO. These flags can be used to generate interrupts, or to provide status information to the system.
  • Retransmit capability: The SN74V293-10PZA has a retransmit capability that allows it to retransmit the last data word if it is not read from the FIFO in time. This feature can be used to prevent data loss in applications where data must be read from the FIFO at a constant rate.
  • FWFT support: The SN74V293-10PZA supports FWFT (Fair Write First-In-First-Out) mode. This mode ensures that data is read from the FIFO in the order in which it was written. This is important for applications where data must be processed in a specific order.

The SN74V293-10PZA is a powerful and versatile FIFO memory that can be used in a wide range of applications. It is ideal for applications where high performance and reliability are required.

Here are some examples of applications where the SN74V293-10PZA can be used:

  • Networking: Routers, switches, and other networking equipment
  • Telecom: Base stations, cell phones, and other telecom equipment
  • Data storage: RAID controllers, disk drives, and other data storage equipment
  • Industrial automation: Programmable logic controllers (PLCs) and other industrial automation equipment
  • Medical imaging: MRI machines, ultrasound machines, and other medical imaging devices

The SN74V293-10PZA is a valuable asset for any engineer who needs to design a high-performance and reliable system.

You May Also Be Interested in

Renesas Electronics America
IC FIFO ASYNC/SYNC 1MX9 240BGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO ASYNC 64X4 16CDIP / FIFO Mem Async Dual Depth/Width Uni-Dir 64 x 4 16-Pin CDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 64X36 SYNC 20NS 132QFP
Lowest to $48.2626
IDT, Integrated Device Technology Inc
IC MEM FIFO 4K X 9 ASYNC 28CDIP / FIFO Mem Async Dual Depth/Width Uni-Dir 4K x 9 28-Pin CDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 8192X18 6-7NS 144BGA / FIFO Mem Async/Sync Dual Depth/Width Uni-Dir 8K x 18/16K x 9 144-Pin BGA Tray
Need more? Email Us
Renesas Electronics America
IC FIFO ASYNC 512X9X2 56TSSOP
Lowest to $58.2090
IDT, Integrated Device Technology Inc
IC FIFO ASYNCH 1KX9 35NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 1K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 35NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 8K x 9 28-Pin PDIP Tube
Need more? Email Us
Harris Corporation
IC FIFO ASYNC 16X4 16DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess