EN
  • EN
  • DE

74HC40103PW,118

Part No 74HC40103PW,118
Manufacturer NXP / Nexperia
Catalog Logic - Counters, Dividers
Description IC 8BIT SYNC BINARY DOWN 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Binary Counter
Direction Down
Number of Elements 1
Number of Bits per Element 8
Reset Asynchronous
Timing Synchronous
Count Rate 32MHz
Trigger Type Positive Edge
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 108817-74HC40103PW,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC40103PW,118 CAD Model

Description

Product Overview: 74HC40103PW,118 by NXP Semiconductors

The 74HC40103PW,118 is a high-quality integrated circuit designed and manufactured by NXP Semiconductors, a leader in the technology sector known for their innovative and reliable products. This particular component is part of the 74HC (High-speed CMOS) family, which is renowned for its excellent operational characteristics, combining the low power features of CMOS with the high-speed performance of TTL circuits.

Key Features

  • 8-bit Synchronous Down Counter: The 74HC40103PW,118 is an 8-bit binary ripple counter that provides precise counting capabilities, making it perfect for applications requiring accurate time delays or event counting.
  • Programmable: This device is programmable, allowing users to set the count length as needed by loading the counter with the desired value.
  • Reset Function: It comes with a master reset function that quickly clears the entire counter, ensuring that the device can be rapidly prepared for a new counting cycle.
  • Output Pulse: At the end of the countdown, the device provides an output pulse, which can be used to trigger external circuits or indicate the completion of a count.
  • Wide Operating Voltage: The 74HC40103PW,118 operates over a wide voltage range, accommodating various levels of power supplies and ensuring compatibility with multiple system designs.
  • Standard TSSOP Package: The component is offered in a TSSOP16 package, which is ideal for space-constrained applications and provides a compact solution without compromising performance.

Applications

The versatility of the 74HC40103PW,118 makes it suitable for a wide range of applications, including:

  • Timing circuits
  • Industrial control systems
  • Process control counters
  • Frequency dividers
  • Event counters in consumer electronics

Reliability and Quality

NXP Semiconductors is committed to delivering high-quality products. The 74HC40103PW,118 is built to meet stringent industry standards, ensuring reliability and performance for critical applications. Whether you are designing a complex industrial system or a simple timing solution, this component provides the functionality and durability you can trust.

In conclusion, the 74HC40103PW,118 by NXP Semiconductors is a robust and versatile down counter that offers designers a reliable solution for a variety of counting and timing tasks, backed by the quality assurance of a leading semiconductor manufacturer.

You May Also Be Interested in

Zarlink
PRESCALER, 8782 SERIES, 1-FUNC, / Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 14-BIT 16DIP
Lowest to $0.7510
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
Harris Corporation
IC BINARY COUNTER 12-BIT 16SOIC
Lowest to $0.7338
Texas Instruments
IC BINARY COUNTER 4-BIT 16SO
Need more? Email Us
Texas Instruments
PROGRAMMABLE 4-BIT COUNTER / Counter IC Element Bit
Need more? Email Us
Fairchild/ON Semiconductor
IC BINARY COUNTER 4-BIT
Lowest to $0.6527
ON Semiconductor
IC BINARY COUNTER DL 4BIT 14DIP
Lowest to $0.3128
ON Semiconductor
IC DIVIDER BY 4 1-BIT 8SOIC
Lowest to $10.7738

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2389 $52.3890
24+ $4.2986 $103.1664
37+ $4.1642 $154.0754
50+ $4.0299 $201.4950
65+ $3.8956 $253.2140
86+ $3.4926 $300.3636
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,110 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess