EN
  • EN
  • DE

74HC2G00DC

Part No 74HC2G00DC
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Dual 2-input NAND gate
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1131684-74HC2G00DC
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC2G00DC CAD Model

Description

Product Overview: 74HC2G00DC - Dual 2-Input NAND Gate

The 74HC2G00DC is a high-speed Si-gate CMOS device designed and manufactured by NXP Semiconductors. It is part of the 74HC family, which is well-known for its robust performance and compatibility with TTL (Transistor-Transistor Logic) levels. This particular integrated circuit (IC) features a dual 2-input NAND gate configuration, offering versatile functionality in various digital applications.

Key Features:

  • Logic Type: The 74HC2G00DC consists of two independent NAND gates, which perform the basic NAND function: Y = (A • B)'. The output is LOW only when both inputs are HIGH.
  • Operating Voltage: This IC operates over a wide range of voltages from 2.0V to 6.0V, making it suitable for battery-operated devices as well as standard 5V digital systems.
  • High-Speed Performance: The 74HC2G00DC offers high-speed performance with propagation delays typically less than 10ns, ensuring quick response times in critical applications.
  • Low Power Consumption: Despite its high-speed capabilities, the device maintains low power consumption, which is crucial for power-sensitive designs.
  • Output Drive Capability: The IC can drive up to 5.2 mA at the output, allowing it to interface with several other logic devices without the need for additional buffer components.
  • Temperature Range: It is designed to operate over a broad temperature range from -40°C to +125°C, ensuring reliability across various environmental conditions.
  • Package: The 74HC2G00DC is available in a small 8-pin package, making it ideal for space-constrained applications.

Applications:

The 74HC2G00DC is commonly used in a variety of digital circuits where NAND logic is required. Its applications include, but are not limited to, logic function generators, digital signal processing, computer logic, control systems, and various types of automated equipment. Its dual-gate configuration allows for flexibility in complex logic designs, making it a staple component in both prototyping and production environments.

Quality and Reliability:

NXP Semiconductors is known for its commitment to quality, and the 74HC2G00DC is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the industry standards for performance and reliability. Designers can trust this component to deliver consistent results in their digital applications.

You May Also Be Interested in

Analog Devices Inc.
SHARC Processor
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2644 $50.2360
465+ $0.2170 $100.9050
715+ $0.2102 $150.2930
985+ $0.2034 $200.3490
1,275+ $0.1967 $250.7925
1,705+ $0.1763 $300.5915
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,329 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess