Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series Precision Edge®
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 44-VFQFN Exposed Pad, 44-MLF®
Case / Package 44-MLF® (7x7)
Family Name SY89113
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 576-2080, SY89113UMG-ND
Quantity per package 260
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935782-SY89113UMG
Ultra Librarian 3D Model Ultra Librarian SY89113UMG CAD Model

Description

Microchip Technology SY89113UMG Overview

The SY89113UMG is a high-performance, precision timing Integrated Circuit (IC) designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This advanced device belongs to Microchip's family of clock and data distribution products and is engineered to meet the stringent requirements of today's high-speed digital systems.

Featuring a low-skew, low-jitter, and high-frequency clock distribution function, the SY89113UMG is ideal for applications that demand precise timing and synchronization, such as advanced telecommunication infrastructure, high-speed networking equipment, and sophisticated data processing systems. Its ability to distribute a single input clock to multiple outputs with minimal skew ensures reliable performance in critical applications.

Key Features

  • High-Speed Performance: The device supports very high-frequency operation, making it suitable for systems that operate at gigahertz clock speeds.
  • Low Skew and Jitter: Precision design minimizes timing discrepancies between outputs, ensuring signal integrity and system stability.
  • Multiple Outputs: The IC provides multiple clock outputs from a single input, facilitating synchronized operation across various components.
  • Flexible Power Supply: It operates over a wide range of power supply voltages, accommodating different system power requirements.
  • Temperature Range: The SY89113UMG is designed to operate reliably over an extended industrial temperature range, making it suitable for use in harsh environments.

Applications

The versatility of the SY89113UMG allows it to be integrated into a variety of high-speed digital applications. Its precision and reliability make it an excellent choice for:

  • Telecommunications equipment such as routers, switches, and base stations
  • Data center infrastructure including servers and storage systems
  • High-speed computing and data processing units
  • Industrial automation and control systems

With its robust feature set and Microchip's commitment to quality, the SY89113UMG is a quintessential component for any system where timing accuracy is paramount.

You May Also Be Interested in

Micrel
4GHz, 1:4 LVPECL FANOUT BUFFER/ TRANSLATOR WITH INTERNAL TERMINATION
Lowest to $12.3733
ECAD model for SY58021UMITR
Micrel
3.3V, 2.0GHz ANY DIFFERENTIAL IN-TO-LVDS PROGRAMMABLE CLOCK DIVIDER AND 1:2 FANOUT BUFFER W/ INTERNAL TERMINATION
Lowest to $10.6644
ECAD model for SY89876LMITR
IDT, Integrated Device Technology Inc
LOW SKEW, 1-TO-4, CRYSTAL OSCILLATOR/LVCMOS-TO-3.3V LVPECL FANOUT BUFFER
Lowest to $9.4135
ECAD model for ICS8535AGI-31LFT
Texas Instruments
Dual Clock Divider Buffer
Lowest to $26.9703
ECAD model for LMK01801BISQE
Micrel
5V/3.3V 1:2 DIFFERENTIAL FANOUT BUFFER
Need more? Email Us
ECAD model for SY10EL11VZGTR
IDT, Integrated Device Technology Inc
LOW SKEW, 1-TO-8, CRYSTAL OSCILLATOR/LVCMOS-TO-3.3V LVPECL FANOUT BUFFER
Lowest to $14.6242
ECAD model for ICS8538BG-31LFT
Renesas Electronics America
IC CLK BUF 3:10 200MHZ 32VFQFPN
Lowest to $9.0055
ECAD model for 8L30110NLGI8
Micrel
2.5V Low Jitter, Low Skew 1:12 LVDS Fanout Buffer with 2:1 Input MUX and Internal Termination
Lowest to $15.9521
ECAD model for SY89113UMYTR
Texas Instruments
LMK01000 Family LMK01000 Family 1.6 GHz High Performance Clock Buffer
Lowest to $34.7048
ECAD model for LMK01020ISQE

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention