Products specifications Report Issue?

Category Resistors - Chip Resistor - Surface Mount
Mfr Stackpole Electronics Inc
Series RGC
Package Tape & Reel
Resistance 1 kOhms
Tolerance ±1%
Power (Watts) 0.125W, 1/8W
Composition Thick Film
Temperature Coefficient ±50ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Package / Case 0805 (2012 Metric)
Supplier Device Package 0805
Size / Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max) 0.024" (0.60mm)
Number of Terminations 2
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0030
Win Source Part Number 1349859-RGC0805FTC1K00
Ultra Librarian 3D Model Ultra Librarian RGC0805FTC1K00 CAD Model

Description

The RGC0805FTC1K00 is a thick film chip resistor manufactured by Stackpole Electronics Inc. It's part of their RGC series, which are known for their general purpose applications and reliable performance. This particular resistor has a resistance value of 1000 ohms (1 kΩ) and comes in a standard 0805 package size. This makes it suitable for a wide variety of electronic circuits where a common resistance value is needed.

Applications

  • General Purpose Circuits: Used as a standard component in countless electronic circuits for current limiting, voltage division, and pull-up/pull-down configurations.
  • Power Supplies: Employed in power supply circuits for current sensing and voltage regulation.
  • Consumer Electronics: Found in devices such as smartphones, tablets, and laptops for various circuit functions.
  • Industrial Equipment: Utilized in industrial control systems and automation equipment.
  • LED Lighting: Used as current limiting resistors in LED lighting applications.

Features

  • Thick Film Construction: Provides stable and reliable performance over a wide range of operating conditions.
  • 0805 Package Size: Industry-standard package size for easy mounting and compatibility with automated assembly equipment.
  • 1 kΩ Resistance: A common and versatile resistance value for numerous applications.
  • ±1% Tolerance: Offers relatively precise resistance value for accurate circuit operation.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive, ensuring environmental safety.

Benefits

  • Reliable Performance: Provides stable resistance value under varying temperatures and operating conditions.
  • Easy to Use: Standard package size simplifies the design and assembly process.
  • Wide Availability: Readily available from various distributors and suppliers.
  • Cost-Effective: Provides a low-cost solution for general purpose resistance requirements.
  • Environmentally Friendly: RoHS compliant, minimizing the environmental impact.

Additional Details

The RGC0805FTC1K00 has a power rating of 0.125W (1/8W). Its temperature coefficient of resistance (TCR) is typically ±100 ppm/°C. The operating temperature range is typically from -55°C to +155°C. The resistor is terminated with a solderable material, typically tin (Sn). The dimensions of the 0805 package are 2.0mm x 1.25mm x 0.5mm. This resistor is suitable for reflow soldering and wave soldering processes. It is designed for surface mount technology (SMT) assembly. The resistor's marking code is typically '102' indicating 10 * 10^2 ohms which is 1000 ohms.

You May Also Be Interested in

Vishay
RES 0.18 OHM 1% 1/5W 0603
Need more? Email Us
ECAD model for RCWE0603R180FKEA
Panasonic
RES SMD 7.32KOHM 0.1% 1/16W 0402
Need more? Email Us
ECAD model for ERA-2APB7321X
Vishay
MMA 0204-50 1% B0 27R
Need more? Email Us
ECAD model for MMA02040C2709FB000
Ohmite
RES 0.002 OHM 2W 2512 WIDE
Need more? Email Us
ECAD model for FCSL64R002GER
Bourns Inc.
RES 33 OHM 1% 1/2W 1206
Lowest to $0.1331
ECAD model for CRS1206-FX-33R0ELF
KOA Speer
RES 680 OHM 1% 1/5W 0402
Need more? Email Us
ECAD model for SG73P1ETTP6800F
Yageo
RES SMD 154 OHM 1% 1/4W 1206
Need more? Email Us
ECAD model for AC1206FR-07154RL
Susumu
RES 0.047 OHM 1W 1508 WIDE
Need more? Email Us
ECAD model for RL3720WT-R047-F
Bourns Inc.
RES 0.04 OHM 1% 1W 2512
Need more? Email Us
ECAD model for CRF2512-FZ-R040ELF

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention