Product Overview: 74HC280D,653
The 74HC280D,653, manufactured by NXP Semiconductors, is a high-performance, CMOS 9-bit parity generator/checker integrated circuit. This device is designed for use in digital systems where parity is used to detect errors in data transmission or storage. It is part of the 74HC series, which is well-known for its high speed and low power consumption.
Key Features
- Logic Family: The 74HC280D,653 belongs to the 74HC family, which ensures compatibility with most CMOS and TTL logic families.
- Supply Voltage Range: This IC operates on a wide supply voltage range from 2.0V to 6.0V, making it suitable for various applications and logic systems.
- Power Dissipation: It has a low power consumption, which is critical for battery-powered and energy-sensitive applications.
- Operating Temperature: The device can function over a broad temperature range, typically from -40°C to +125°C, ensuring reliability under diverse environmental conditions.
- Package Type: The IC comes in an SOIC-14 (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications.
- Functionality: It can be used both as a parity generator and checker, providing versatility in its application.
Applications
The 74HC280D,653 is suitable for a variety of applications where data integrity is paramount. These include:
- Data communication systems
- Error detection and correction devices
- Digital signal processing
- Computer systems
- Memory devices
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality products. The 74HC280D,653 is subjected to rigorous testing and quality control procedures to ensure it meets the industry standards for performance and reliability. It is also supported by NXP's global customer service and technical support network.
Ordering Information
The product is available with the orderable part number 74HC280D,653. For detailed information on purchasing options, pricing, and availability, please contact NXP Semiconductors or an authorized distributor.