Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Parity Generators and Checkers
Mfr ON Semiconductor
Series 74F
Package Bulk
Product Status Active
Logic Type Parity Generator/Checker
Number of Circuits 9
Current - Output High, Low 1mA, 20mA
Voltage - Supply 4.5 V ~ 5.5 V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number 74F280
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 926278-MC74F280DR2
Ultra Librarian 3D Model Ultra Librarian MC74F280DR2 CAD Model

Description

ON Semiconductor MC74F280DR2 Integrated Circuit

The ON Semiconductor MC74F280DR2 is a high-performance integrated circuit designed for use in a variety of digital applications. This device is a 9-Bit Odd/Even Parity Generator/Checker, which is an essential component in digital systems that require error detection and correction mechanisms. It is particularly useful in communication systems, data storage, and processing equipment where data integrity is paramount.

The MC74F280DR2 operates on a 5V power supply and is fabricated with advanced silicon-gate technology, which ensures low power consumption without compromising speed. This technology also provides the benefit of increased noise immunity, making the device reliable in electrically noisy environments.

This IC features a compact SOIC-14 package, which makes it suitable for space-constrained applications. The small footprint allows for high-density mounting on PCBs, thus enabling designers to maximize board space without sacrificing performance. Moreover, the device is fully compatible with TTL logic levels, allowing for easy integration into existing digital systems.

The primary function of the MC74F280DR2 is to generate a parity bit for a given set of input data bits. The generated parity bit can be configured for either odd or even parity, depending on the system requirements. In addition to generating parity, the device can also check the parity of incoming data, providing a simple yet effective means of detecting single-bit errors that may have occurred during data transmission or storage.

Key features of the MC74F280DR2 include:

  • 9-bit odd/even parity generation and checking
  • Low power consumption with high noise immunity
  • Operates from a single 5V supply
  • Fast propagation delay times
  • Compatible with TTL logic levels
  • SOIC-14 packaging for high-density mounting

Overall, the ON Semiconductor MC74F280DR2 is a versatile and reliable component for designers who require a parity generation and checking solution in their digital systems. Its combination of low power, high speed, and noise immunity makes it an excellent choice for applications where data integrity is critical.

You May Also Be Interested in

Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOIC / Parity Generator 9-Bit 14-SOIC
Need more? Email Us
ECAD model for SN74AS280DRE4
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOP / Parity Generator 9-Bit 14-SO
Need more? Email Us
ECAD model for SN74S280NSRG4
Microchip Technology
IC GEN/CHKER 8-BIT 24CERPACK / Parity Generator 8-Bit 24-CerPack
Need more? Email Us
ECAD model for SY100S360FC
Texas Instruments
54LS280 9-BIT ODD/EVEN PARITY GE
Need more? Email Us
ECAD model for JM38510/32901BCA
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOIC / Parity Generator 9-Bit 14-SOIC
Need more? Email Us
ECAD model for SN74LS280DRE4
Fairchild/ON Semiconductor
PARITY GENERATOR/CHECKER, 9-BIT
Need more? Email Us
ECAD model for DM93S62N
Microchip Technology
IC PARITY GENERATOR 8-BIT 28PLCC / Parity Generator 8-Bit 28-PLCC (11.48x11.48)
Need more? Email Us
ECAD model for SY10E193JC
Microchip Technology
IC PARITY GENERATOR 8-BIT 28PLCC / Parity Generator 8-Bit 28-PLCC (11.48x11.48)
Need more? Email Us
ECAD model for SY100E193JC
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOIC / Parity Generator 9-Bit 14-SOIC
Need more? Email Us
ECAD model for SN74F280BD

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention