Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131647-74HC245DB
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name 74HC245
Introduction Date September 01, 1993
ECCN EAR99
Country of Origin Thailand
Halogen Free Not Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian 74HC245DB CAD Model

Description

Product Overview: 74HC245DB Octal Bus Transceiver from NXP

The 74HC245DB from NXP Semiconductors is a high-speed Si-gate CMOS device that is part of the 74HC/HCT family. This octal bus transceiver is designed with 3-state outputs and is specifically engineered for bidirectional asynchronous communication between data buses. It allows data transmission from the A bus to the B bus and vice versa, depending on the logic level at the direction control (DIR) input. The output enable (OE) input can be used to disable the outputs so the buses are effectively isolated.

Key Features

  • Compatibility: The device is compatible with TTL levels, allowing it to be used in mixed-technology environments.
  • Logic Family: The 74HC245DB operates under the high-speed CMOS logic family, known for its speed and energy efficiency.
  • High Noise Immunity: NXP's advanced silicon-gate technology provides high noise immunity and low power consumption.
  • Octal Bidirectional Transceiver: It features eight bidirectional data lines, all equipped with 3-state functions for multiplexed data transmission.
  • Multiple Operating Modes: The device supports both active and high-impedance states, which is essential for interfacing with bus lines in a computer or microprocessor system.

Electrical Characteristics

  • Supply Voltage Range: The 74HC245DB operates within a supply voltage range of 2.0 to 6.0V, making it suitable for various applications.
  • Output Current: Capable of driving up to 35 mA at the output, allowing for direct drive of LEDs or other high-current devices.
  • Low Power Consumption: With a typical quiescent current of only 80 µA, it is an excellent choice for power-sensitive applications.

Applications

The 74HC245DB is ideal for a wide range of applications, including:

  • Bus interface in microprocessor/microcontroller-based systems
  • Data communication and signal buffering
  • Memory address drivers, working memory, and buffer memory
  • Peripheral drivers and controllers

Overall, the 74HC245DB from NXP is a versatile and reliable component for designers and engineers looking to establish robust communication between data buses. Its ability to interface with TTL levels and provide high-speed, low-power operation makes it a go-to choice for a multitude of digital logic applications.

You May Also Be Interested in

Texas Instruments
360mW A/D Converter | IC ADC 12BIT PIPELINED 64TQFP
Lowest to $36.4612
ECAD model for ADC12DL065CIVS/NOPB
Sanken
TRANS NPN 800V 5A TO3PF
Need more? Email Us
ECAD model for 2SC4300
Hitachi, Ltd
Silicon NPN Triple Diffused
Need more? Email Us
ECAD model for 2SD970
Omron
DIP Switch with Slide Pins | SWITCH SLIDE DIP SPST 25MA 24V
Lowest to $1.4276
ECAD model for A6S-2104
OEN India Limited
MINIATURE MULTITURN CERMET TRIMMERS
Need more? Email Us
ECAD model for 3296W-202
Panasonic
Compact and lightweight | RELAY AUTOMOTIVE SPST 120A 12V
Lowest to $92.8471
ECAD model for AEV14012W
Analog Devices Inc.
High Accuracy 8-Pin Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 8DIP
Lowest to $64.3659
ECAD model for AMP02FP
Advanced Micro Devices
1024x8 Dual-Port Static Random-Access Memories
Need more? Email Us
ECAD model for AM2130-12PC
Analog Devices Inc.
Complete Dual 18-Bit 16 x Fs Audio DAC
Need more? Email Us
ECAD model for AD1865

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.3235 $64.7000
490+ $0.2652 $129.9480
755+ $0.2574 $194.3370
1,040+ $0.2496 $259.5840
1,345+ $0.2406 $323.6070
1,800+ $0.2160 $388.8000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 11,200 pieces
MOQ: 200 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention