Product Overview: 74HC1G04GV from NXP
The 74HC1G04GV is a high-speed Si-gate CMOS device from NXP Semiconductors, designed to deliver the inverting function with precision and reliability. This integrated circuit is part of the 74HC series, which is well-known for its robust performance and compatibility with TTL (Transistor-Transistor Logic). The single inverter gate provided by this product is ideal for use in a wide range of applications, including logic inversion, oscillator circuits, and pulse shaping, among others.
Key Features
- Logic Type: Inverter
- Logic Family: 74HC
- Number of Pins: 5
- Supply Voltage Range: 2.0 to 6.0 V
- Output Current: High-level output current of -4 mA, Low-level output current of 4 mA
- Package: SOT-753 (SOT23-5)
- Operating Temperature: -40°C to +125°C
Performance and Quality
The 74HC1G04GV is designed to have a symmetrical output impedance, high noise immunity, and low power consumption. Its balanced propagation delays make it a suitable choice for precision timing applications. The device is also characterized for operation from -40°C to +125°C, ensuring reliable performance across a wide temperature range, making it suitable for industrial-grade applications.
Applications
Due to its versatile nature, the 74HC1G04GV can be integrated into various electronic systems, including:
- Waveform generation
- Signal processing
- Logic level conversion
- Power management circuits
- Embedded systems
Environmental Compliance
The 74HC1G04GV is compliant with the RoHS (Restriction of Hazardous Substances) directive, which means it is manufactured with a commitment to environmental protection and sustainability, minimizing the presence of harmful substances in electronic components.
For designers and engineers looking for a reliable and efficient logic inverter solution, the 74HC1G04GV from NXP offers a perfect blend of performance, power efficiency, and design flexibility. Its small form factor and low power dissipation make it an excellent choice for modern compact electronic designs.