EN
  • EN
  • DE

74HC125PW

Part No 74HC125PW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Quad buffer/line driver; 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131493-74HC125PW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC125PW CAD Model

Description

Overview of 74HC125PW by NXP

The 74HC125PW is a high-speed Si-gate CMOS device that is part of the 74HC/HCT family, known for its robust performance and versatility. Manufactured by NXP Semiconductors, a leader in the electronics industry, this quad buffer/line driver features four independent output enables for each input/output pair, making it an excellent choice for driving bus lines or buffering memory address registers.

Key Features

  • Logic Type: The device is a quad buffer/line driver with 3-state outputs, ensuring that it can be used in a variety of digital applications.
  • Output Capability: It boasts a standard output drive, with the capability to drive bus lines or buffer memory address registers efficiently.
  • 3-State Outputs: The 74HC125PW features 3-state outputs which can be put in a high impedance state, effectively disconnecting the output from the circuit, a crucial feature for bus-oriented systems.
  • Power Supply: It operates on a wide range of supply voltages from 2.0V to 6.0V, making it compatible with TTL levels and suitable for battery-operated devices and low power applications.
  • Package: The device comes in a TSSOP14 (Thin Shrink Small Outline Package) which is ideal for space-constrained applications due to its small footprint.
  • Temperature Range: The 74HC125PW is designed to function over a broad temperature range, from -40°C to +125°C, ensuring reliability across various operating conditions.

Applications

The 74HC125PW is suitable for a wide array of applications due to its versatility and performance. It is commonly used in:

  • Bus driving
  • Buffering and storage
  • Memory address driving
  • Control systems
  • Logic interface circuits

With its combination of features, the 74HC125PW from NXP is an ideal solution for designers looking for a reliable quad buffer/line driver. Its compatibility with a wide voltage range and temperature resilience makes it a staple in both commercial and industrial applications.

You May Also Be Interested in

Micron Technology Inc.
Lowest to $16.8087
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Panasonic
Need more? Email Us
Mini-Circuits
Need more? Email Us
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Micron Technology Inc.
Lowest to $8.2538
Genesys
Need more? Email Us
Analog Devices Inc.
Lowest to $18.2138

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
380+ $0.1316 $50.0080
930+ $0.1080 $100.4400
1,435+ $0.1046 $150.1010
1,975+ $0.1013 $200.0675
2,555+ $0.0979 $250.1345
3,420+ $0.0878 $300.2760
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 380 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess