EN
  • EN
  • DE

74F657N

Part No 74F657N
Manufacturer NXP / Nexperia
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1026810-74F657N
Categories OEM Parts(0-9)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74F657N CAD Model

Description

The 74F657N is a high-performance, octal bidirectional transceiver/register designed by NXP Semiconductors. This integrated circuit is part of the 74F series, known for its fast switching speeds and robust performance. The 74F657N is specifically engineered to facilitate the transfer of data between two buses of eight lines each, and it features a built-in storage capability with its register function.

Key Features

  • Octal Bidirectional Data Flow: The 74F657N allows for eight lines of bidirectional data flow, making it ideal for interfacing between buses.
  • Edge-Triggered D-Type Flip-Flops: Incorporated within the device are edge-triggered D-type flip-flops that enhance its data storage capabilities.
  • Non-Inverting 3-State Outputs: The outputs are non-inverting and have a 3-state feature, which enables the device to interface with bus lines in a system without loading the bus when not active.
  • Multiple Control Functions: Control functions include output-enable (OE) and data-direction (DIR) inputs, allowing for flexible control of data transmission and reception.

Applications

The 74F657N is suitable for a wide range of applications including:

  • Bus Interface in Microprocessor/Microcontroller Systems
  • Data Communication and Telecommunication Systems
  • Memory Buffering and Storage
  • Peripheral Device Interfacing

Technical Specifications

The device comes in a 24-pin plastic dip package and operates with a typical supply voltage of 5V. It features fast switching times, with propagation delay times typically less than 5.5ns. The 74F657N is characterized for operation from 0°C to 70°C, making it suitable for commercial temperature range applications.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality and reliable products. The 74F657N is manufactured under strict quality control standards and is designed to meet the rigorous demands of the electronics industry. With its robust design and NXP's reputation for reliability, the 74F657N is an excellent choice for designers looking for a dependable octal transceiver/register.

You May Also Be Interested in

Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
IBM
Need more? Email Us
Renesas Electronics America
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess