The BUK9529-100B is a high-performance PowerMOS transistor designed and manufactured by NXP Semiconductors, a leader in the field of advanced semiconductor solutions. This product is a testament to NXP's commitment to providing innovative and efficient power management components for a wide range of applications.
Key Features
- Low On-State Resistance: The BUK9529-100B boasts an exceptionally low on-state resistance (RDS(on)), which translates to reduced conduction losses and improved overall efficiency in power circuits.
- High-Speed Switching: Designed for fast switching applications, this transistor can operate at high frequencies, making it suitable for modern, high-speed power conversion systems.
- Robust Thermal Performance: With an enhanced thermal design, the BUK9529-100B can handle higher currents and operate at elevated temperatures without compromising reliability or longevity.
- Improved Avalanche Energy Rating: The device is capable of withstanding high energy pulses in the avalanche mode, which is critical for applications that experience unexpected voltage transients.
Applications
The versatility of the BUK9529-100B allows it to be used in a variety of applications, including:
- DC/DC converters
- Motor drives
- Automotive systems
- Power management circuits
- Switch mode power supplies (SMPS)
Product Specifications
| Parameter |
Value |
| Drain-source voltage (VDS) |
100V |
| Continuous drain current (ID) |
75A |
| Power dissipation (PD) |
110W |
| Operating temperature range |
-55°C to +175°C |
For designers and engineers looking for a reliable and efficient power transistor, the BUK9529-100B by NXP Semiconductors offers an optimal solution that enhances performance while ensuring durability and longevity in demanding environments.