EN
  • EN
  • DE

74F573

Part No 74F573
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Octal transparent latch 3-State
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1131371-74F573
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74F573 CAD Model

Description

The 74F573 is a high-performance, octal D-type latch with 3-state outputs from NXP Semiconductors. This integrated circuit is designed to be used in a wide range of applications where storage of 8-bit data is required. It is a part of the 74F series, which is renowned for its fast switching speeds and high data throughput capabilities.

Key Features

  • Octal D-type Latches: The 74F573 features eight latches that hold the data present at the D-inputs when the Latch Enable (LE) input is HIGH. The data is retained when the LE is taken LOW.
  • 3-State Outputs: Each latch has a corresponding 3-state output that can be used to interface with bus-organized systems. The outputs can be disabled to a high-impedance state, allowing multiple devices to share a common bus without interference.
  • Edge-Triggered Latching: The latching operation is edge-triggered, capturing data on the transition from HIGH to LOW on the LE pin, which allows for precise data synchronization.
  • Fast Propagation Delay: The device is characterized by its fast propagation delay times, making it suitable for high-speed operations in complex digital systems.

Applications

The 74F573 is versatile and can be used in various applications such as:

  • Temporary storage of data
  • Bus interfacing in multi-bus architectures
  • Data buffering for CPUs and other computing systems
  • System control registers

Technical Specifications

  • Logic Family: 74F
  • Logic Type: D-Type Transparent Latch
  • Number of Bits per Element: 8
  • Number of Elements: 1
  • Output Type: 3-State
  • Supply Voltage: Typical 5V
  • Operating Temperature: -40°C to +85°C

Quality and Reliability

NXP Semiconductors is committed to delivering products of the highest quality and reliability. The 74F573 octal D-type latch is no exception, having undergone rigorous testing to meet industry standards for performance and durability.

You May Also Be Interested in

Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4625 $59.7000
19+ $6.1227 $116.3313
30+ $5.9321 $177.9630
41+ $5.7404 $235.3564
53+ $5.5486 $294.0758
70+ $4.9746 $348.2220
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,700 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess