EN
  • EN
  • DE

1N4967

Part No 1N4967
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER 24V 5W AXIAL / Zener Diode 24 V 5 W ±5% Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Microchip Technology
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 24 V
Tolerance ±5%
Power - Max 5 W
Impedance (Max) (Zzt) 5 Ohms
Current - Reverse Leakage @ Vr 2 µA @ 18.2 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 1 A
Temperature Range - Operating -65°C ~ 175°C
Mounting Type Through Hole
Package / Case E, Axial
Base Product Number 1N4967
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 905684-1N4967
Ultra Librarian 3D Model Ultra Librarian 1N4967 CAD Model

Description

The 1N4967 is a high-quality Zener diode manufactured by Microchip Technology, renowned for its precision and reliability in voltage regulation applications. This component is designed to provide a stable reference voltage, making it an essential part of many electronic circuits. With its robust construction and consistent performance, the 1N4967 is an excellent choice for designers looking for a dependable voltage regulation solution.

Key Features

  • Voltage Regulation: The 1N4967 offers precise voltage regulation, ensuring that your electronic components receive a steady and accurate voltage supply.
  • Power Dissipation: With a power dissipation rating of 5W, it can handle significant power levels, making it suitable for a wide range of applications.
  • Wide Voltage Range: This Zener diode is available in a variety of voltage ratings, allowing designers to choose the appropriate voltage for their specific requirements.
  • High Stability: Designed for excellent stability, the 1N4967 maintains its performance over varying conditions and throughout its lifespan.
  • Package: It comes in a DO-13 metal case, which provides durable protection against environmental factors and mechanical stress.

Applications

The 1N4967 is versatile and can be employed in numerous applications, such as:

  • Voltage regulation circuits
  • Power supply units
  • Overvoltage protection systems
  • Reference voltage sources in analog-to-digital converters
  • Surge suppression devices

Quality and Reliability

Microchip Technology is committed to delivering high-quality components. The 1N4967 Zener diode is built to meet stringent standards, ensuring reliable operation in your electronic projects. Whether you're designing consumer electronics, industrial systems, or specialized equipment, you can trust the 1N4967 to perform consistently under various conditions.

Ordering Information

To order the 1N4967 Zener diode or to request samples, visit Microchip Technology's official website or contact an authorized distributor. Ensure your project benefits from the precision and durability of the 1N4967, backed by the expertise and support of Microchip Technology.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3911 $61.9555
10+ $10.1671 $101.6710
16+ $9.8494 $157.5904
21+ $9.5316 $200.1636
28+ $9.2139 $257.9892
37+ $8.2608 $305.6496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess