EN
  • EN
  • DE

74AVC4T245GU

Part No 74AVC4T245GU
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Voltage Level Translator 4-CH Bidirectional 16-Pin XQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case QFN
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 717296-74AVC4T245GU
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name 74AVC4T245
Introduction Date July 06, 2009
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian 74AVC4T245GU CAD Model

Description

NXP 74AVC4T245GU: 4-bit Dual-Supply Translating Transceiver

The NXP 74AVC4T245GU is a 4-bit, dual-supply translating transceiver designed for asynchronous communication between data buses. This high-performance, low-power device facilitates voltage level translation between different logic levels ranging from 1.2V to 3.6V, making it an ideal component for multi-voltage digital systems.

Key Features:

  • Bi-directional Interface: With its 4-bit bi-directional data flow, this transceiver allows data transmission in both directions, from A to B or B to A, depending on the logic level at the direction control (DIR) input.
  • Dual-Supply Voltage: The device operates with two independent power supply voltages, V<sub>CCA and V<sub>CCB, which can range from 1.2V to 3.6V, providing the flexibility to interface between different logic levels without the need for external level shifters.
  • High-Speed Operation: The 74AVC4T245GU is designed for high-speed operation, supporting data transfer rates that are suitable for the demands of modern digital systems.
  • Low Power Consumption: This transceiver has been optimized for low power consumption, which is critical for battery-powered and energy-efficient applications.
  • Bus Hold Function: The device includes a bus hold feature that prevents floating inputs, thereby ensuring stable operation without the need for external pull-up or pull-down resistors.

Applications:

The versatility of the NXP 74AVC4T245GU makes it suitable for a wide range of applications, including:

  • Mobile and portable devices
  • Data communication systems
  • Multi-voltage system level translation
  • Microprocessor or microcontroller interfacing
  • Server and networking equipment

Package Information:

The 74AVC4T245GU is available in a space-saving 16-pin TSSOP package, which is ideal for applications where board space is at a premium. The package is RoHS compliant and designed for surface mount technology (SMT), allowing for efficient assembly in high-volume production environments.

With its combination of dual-supply voltage capability, high-speed operation, and low power consumption, the NXP 74AVC4T245GU is a robust solution for modern electronics requiring reliable logic level translation.

You May Also Be Interested in

Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1236 $50.5620
100+ $1.0525 $105.2500
150+ $1.0169 $152.5350
215+ $0.9458 $203.3470
275+ $0.9103 $250.3325
345+ $0.8747 $301.7715
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess