Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 409648-W25Q32FVSIG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W25Q32FVSIG CAD Model

Description

The W25Q32FVSIG is a 32M-bit Serial Flash memory, part of Winbond's SpiFlash series. It combines high performance, low power consumption, and enhanced security features, making it suitable for a wide array of embedded systems. Operating within a voltage range of 2.7V to 3.6V, this device offers a flexible architecture designed to meet diverse application needs.

Applications

  • Embedded Systems: Acts as storage for boot code, configuration parameters, and application programs.
  • Consumer Electronics: Integrated in devices like digital TVs, set-top boxes, and gaming consoles for firmware storage and user-specific data.
  • Networking Equipment: Used in routers, switches, and modems to store boot instructions and configuration settings.
  • Industrial Automation: Deployed in programmable logic controllers (PLCs) and human-machine interfaces (HMIs) to store and execute control logic and data.
  • IoT Devices: Utilized in various Internet of Things devices for storing firmware, sensor data, and configuration settings.

Features

  • 32M-bit (4M-byte) Memory: Provides a substantial storage capacity for embedded applications.
  • Serial Peripheral Interface (SPI): Supports standard, dual, and quad SPI operation modes.
  • High-Speed Clock: Operates at clock frequencies up to 104MHz, ensuring fast data transfer.
  • Sector Erase Function: Allows for efficient memory management with sector-level erasure capabilities.
  • Program/Erase Suspend/Resume: Improves system responsiveness by allowing programming and erasing operations to be paused and resumed.
  • Advanced Security: Features block protection and a unique device ID for enhanced security.
  • Wide Voltage Range: Operates within a 2.7V to 3.6V power supply range.

Benefits

  • High Performance: Enables fast read/write speeds, improving overall system performance.
  • Low Power: Consumes minimal power, making it ideal for battery-powered devices.
  • Flexible Design: Supports a variety of SPI configurations and features to fit various design needs.
  • Enhanced Security: Protects stored data with robust security features.
  • Reliable Storage: Offers non-volatile memory, ensuring data retention even without power.
  • Cost-Effective: Provides a competitively priced storage solution for embedded systems.

Additional Details

The W25Q32FVSIG incorporates a standard SPI interface, simplifying integration with microcontrollers and processors. It offers various package options for design flexibility. It also features a JEDEC standard SFDP table for easy identification and configuration. Its operating temperature range is typically -40°C to +85°C, which makes it suitable for use in industrial applications.

You May Also Be Interested in

Winbond Electronics
IC FLASH 128MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O, QPI 104 MHz 16-SOIC
Need more? Email Us
ECAD model for W25Q128FWFIG TR
Micron Technology Inc.
IC FLASH 128GBIT PAR 48TSOP I / FLASH - NAND Memory IC 128Gb (16G x 8) Parallel 83 MHz 48-TSOP I
Lowest to €18.2598
ECAD model for MT29F128G08CFABBWP-12IT:B
Winbond Electronics
IC FLASH 16MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O, QPI 104 MHz 8-SOIC
Lowest to €1.4453
ECAD model for W25Q16FWSNIQ
ON Semiconductor
IC EEPROM 2KBIT SPI 10MHZ 8UDFN / EEPROM Memory IC 2Kb (256 x 8) SPI 8-UDFN-EP (2x3)
Need more? Email Us
ECAD model for CAT25020HU4I-GT3
Winbond Electronics
IC FLASH 32MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 133 MHz 8-WSON (6x5)
Lowest to €1.0734
ECAD model for W25Q32JVZPIQ TR
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 250 kHz 8-SOIC
Need more? Email Us
ECAD model for FM93C46LZM8X
Microchip Technology
IC EEPROM 16KBIT I2C 8TDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Lowest to €1.4996
ECAD model for 24LC16BT-E/MNY
GigaDevice Semiconductor
IC FLASH 4MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 4Mb (512K x 8) SPI - Quad I/O 104 MHz 8-SOP
Lowest to €0.9836
ECAD model for GD25LQ40CTIGR
Alliance Memory, Inc.
SDRAM - 256K, 16X16, TSOP 54 / SDRAM Memory IC 256Mb (16M x 16) LVTTL 166 MHz 5 ns 54-TSOP II
Lowest to €4.9092
ECAD model for AS4C16M16SB-6TIN

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.6489
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ €0.6196 €46.4697
180+ €0.5084 €91.5038
280+ €0.4925 €137.8895
385+ €0.4766 €183.4798
495+ €0.4607 €228.0362
660+ €0.4131 €272.6425
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,000 pieces
MOQ: 75 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention