Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Series Connection
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1200V (1.2kV)
Current - Average Rectified (Io) (per Diode) 28A
Voltage - Forward (Vf) (Max) @ If 1.6V @ 55A
Speed(Frequency) Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 2mA @ 1200V
Operating Temperature - Junction -40°C to 180°C
Mounting Through Hole
Case / Package TO-247AD
Win Source Part Number 050960-DSP25-12A
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name DSP25-12A
Introduction Date October 25, 2000
ECCN EAR99
Country of Origin Republic of Korea
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DSP25-12A CAD Model

Description

DSP25-12A

The DSP25-12A is an advanced component that excels in both performance and adaptability. Suited for a wide array of projects, it is engineered for those who prioritize precision and reliability.

  • Applications/Projects:
    • Renewable Energy Systems
    • Motor Control Applications
    • Power Supply Units
  • Features and Benefits:
    • High-Current Capacity: Supports substantial power loads.
    • Precision Control: Offers accurate parameter adjustments.
    • Thermal Stability: Maintains performance across temperature fluctuations.
  • Additional Details:
    • Material Quality: Composed of high-grade materials for enhanced longevity.
    • Installation: Simplified installation process.

You May Also Be Interested in

STMicroelectronics
DIODE ARRAY SCHOTTKY 100V SOT666
Need more? Email Us
ECAD model for BAT41-09P6FILM
Rohm Semiconductor
DIODE ARRAY SCHOTTKY 650V TO247 / SiC Schottky Barrier Diode
Lowest to €27.7383
ECAD model for SCS240AE2C
Littelfuse Inc.
DIODE MODULE GP 1600V 200A S3
Need more? Email Us
ECAD model for MD16200S-DKM2MM
Nexperia USA Inc.
TRANS PREBIAS NPN/PNP
Lowest to €0.0164
ECAD model for BAV99W-QX
Fairchild/ON Semiconductor
RECTIFIER DIODE
Lowest to €1.7762
ECAD model for RURD620CCS9A-SB82068
ON Semiconductor
DIODE SCHOTTKY DUAL 30V SOT23
Lowest to €0.0262
ECAD model for BAT54SLT1
Vishay
DIODE ARRAY GP 100V 5A TO277A
Need more? Email Us
ECAD model for VS-10CSH01-M3/86A
STMicroelectronics
DIODE MODULE GP 600V 30A ISOTOP
Lowest to €32.4421
ECAD model for STTH6006TV1
Vishay
DIODE ARRAY SCHOTTKY 45V D2PAK / Schottky Rectifier, 2 x 10 A
Need more? Email Us
ECAD model for 20CTQ045STRL

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.6489
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ €8.1105 €48.6631
14+ €6.6548 €93.1676
22+ €6.4469 €141.8312
30+ €6.2389 €187.1676
38+ €6.0310 €229.1767
51+ €5.4070 €275.7575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,740 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention