EN
  • EN
  • DE

74AUP2G34GM

Part No 74AUP2G34GM
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Low-power dual buffer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131115-74AUP2G34GM
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74AUP2G34GM CAD Model

Description

Product Overview: 74AUP2G34GM from NXP

The 74AUP2G34GM is a high-performance, low-power dual unbuffered inverter gate designed by NXP Semiconductors. This advanced component is part of NXP's AUP (Advanced Ultra-low Power) family, which is renowned for its low power consumption and high-speed operation. The 74AUP2G34GM is specifically engineered to operate over a wide power supply range of 0.8V to 3.6V, making it an ideal choice for battery-operated and portable applications where power efficiency is critical.

Key Features

  • Low Static Power Consumption: With an incredibly low static power consumption of less than 0.9 µA, the 74AUP2G34GM significantly reduces power usage in standby mode.
  • High-Speed Operation: Despite its low-power design, the device does not compromise on speed, providing a typical t<sub>PD of 3.8 ns at V<sub>CC = 3.3 V, ensuring efficient signal processing in high-speed applications.
  • Wide Voltage Range: The device's broad voltage range allows for flexible integration into various circuit designs without the need for level shifting.
  • Low Noise Overshoot and Undershoot: This feature makes the 74AUP2G34GM suitable for noise-sensitive applications, minimizing the risk of signal integrity issues.
  • ESD Protection: High electrostatic discharge (ESD) protection levels ensure the device's robustness and longevity in harsh environments.
  • Small Package: Available in a very small 8-terminal XSON8 package, the 74AUP2G34GM is perfect for space-constrained applications.

Applications

The 74AUP2G34GM's versatile features make it suitable for a wide range of applications, including:

  • Smartphones and Tablets
  • Portable Medical Devices
  • Wearable Technology
  • IoT Devices
  • Energy Management Systems
  • Microcontrollers and Embedded Systems

With its combination of low power consumption, high-speed operation, and compact size, the 74AUP2G34GM from NXP is a prime choice for designers looking to optimize their electronic systems without compromising on performance or space.

You May Also Be Interested in

NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,400 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess