EN
  • EN
  • DE

74AUP1G58GF

Part No 74AUP1G58GF
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC CONFIG MULTI-FUNC GATE 6-XSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Configurable Multiple Function
Number of Circuits 1
Number of Inputs 3
Schmitt Trigger Input Yes
Output Type Single-Ended
Current - Output High, Low 4mA, 4mA
Supply Voltage - Operating 0.8 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 6-XSON, SOT891 (1x1)
Win Source Part Number 038988-74AUP1G58GF
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74AUP1G58GF CAD Model

Description

Product Overview: NXP 74AUP1G58GF

The NXP 74AUP1G58GF is a versatile, low-power, single 3-input configurable gate designed for high-performance, energy-efficient applications. This integrated circuit is part of the advanced ultra-low power (AUP) family and is fabricated using a 14 nm process that ensures minimal power consumption without sacrificing speed.

Key Features

  • Configurable Logic Functionality: This device can be configured to perform any of the five standard logic functions: AND, OR, NAND, NOR, and XOR. This flexibility makes it a perfect choice for a wide range of applications where space and power are at a premium.
  • Low Static Power Consumption: With an incredibly low static power consumption of less than 0.9 µA, the 74AUP1G58GF is ideal for battery-powered and portable devices, where extending battery life is crucial.
  • High-Speed Operation: Despite its low-power design, the 74AUP1G58GF does not compromise on speed, providing a typical propagation delay of only 3.7 ns at 3.3 V, ensuring swift and efficient logic operations.
  • Wide Operating Voltage Range: The device supports a broad voltage range from 0.8 V to 3.6 V, accommodating various logic levels and making it suitable for interfacing with both low-voltage and standard logic level components.
  • ESD Protection: High ElectroStatic Discharge (ESD) protection levels are built-in, with inputs and outputs tolerant to ±8 kV contact discharge, safeguarding the device from potential damage during handling and operation.
  • Compact Packaging: The 74AUP1G58GF comes in a small footprint XSON6 package, optimizing board space and enabling its use in space-constrained applications.

Applications

The NXP 74AUP1G58GF is a highly adaptable component suitable for a vast array of electronic circuits and systems. Its typical applications include, but are not limited to, portable and battery-powered devices, computing systems, smartphones, consumer electronics, and industrial control circuits where power efficiency and compact design are essential. Its configurable nature allows designers to reduce inventory by stocking a single component for multiple logic functions, streamlining the design process and reducing overall costs.

With its combination of low power consumption, high-speed operation, and flexible logic configuration, the NXP 74AUP1G58GF is a smart choice for designers looking to create efficient, reliable, and versatile digital circuits.

You May Also Be Interested in

ON Semiconductor
OR/NOR Gate 2-Element 4-5-IN ECL 20-Pin PLLC Tube / IC 4-5 INPUT OR/NOR DUAL 20PLCC
Lowest to $3.2248
Microchip Technology
IC GATE OR/NOR 4-INPUT 8-SOIC
Lowest to $2.9418
STMicroelectronics
IC 2INPUT AND/OR QUAD 14DIP
Need more? Email Us
Texas Instruments
IC MULTI-FUNC GATE CONFIG SC70-6 / Multi Function Gate 1-Element 2-IN CMOS 6-Pin SC-70 T/R
Lowest to $0.0843
ON Semiconductor
IC SMART GATE SIGE DIFF 16QFN
Lowest to $32.6415
ON Semiconductor
IC GATE AND/OR/INVERT 2INP 14DIP
Need more? Email Us
Microchip Technology
IC GATE XOR/XNOR QUINT 28-PLCC
Lowest to $8.1667
Fairchild/ON Semiconductor
IC GATE AND/OR/INVERT DUAL 14DIP
Need more? Email Us
ON Semiconductor
OR/NOR Gate 1-Element 4-IN 8-Pin SOIC N Tube / IC GATE OR/NOR ECL 4INPUT 8SOIC
Lowest to $12.1021

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5352 $58.3096
56+ $2.0802 $116.4912
86+ $2.0155 $173.3330
119+ $1.9508 $232.1452
154+ $1.8850 $290.2900
205+ $1.6909 $346.6345
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess