EN
  • EN
  • DE

PESD15VS4UD,115

Part No PESD15VS4UD,115
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description TVS DIODE 15VWM 33VC 6TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 15V (Max)
Minimum Breakdown Voltage 15.5V
Max Clamping Voltage 33V
Peak Pulse Current(Ippm) 6A (8/20μs)
Power Dissipation - Pd 200W
Applications General Purpose
Capacitance @ Frequency 60pF @ 1MHz
Temperature Range - Operating -65°C to 150°C (TA)
Mounting SMD (SMT)
Case / Package 6-TSOP
Win Source Part Number 1087528-PESD15VS4UD,115
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PESD15VS4UD,115 CAD Model

Description

The PESD15VS4UD,115 is a robust ESD protection device designed by NXP Semiconductors, renowned for their expertise in creating high-quality and reliable semiconductor products. This component is engineered to shield sensitive electronic circuits from electrostatic discharge (ESD) events, which can cause irreparable damage to electronic devices. It is an essential component for safeguarding the integrity of electronic systems in a wide range of applications.

Key Features

  • ESD Protection: The device offers exceptional ESD protection for up to four data lines, ensuring that each line is guarded against the harmful effects of sudden electrostatic discharges.
  • Low Capacitance: With a low loading capacitance, the PESD15VS4UD,115 minimizes signal attenuation, making it suitable for high-speed data applications without compromising signal integrity.
  • High Surge Capability: It is capable of withstanding high surge currents, providing a robust shield against transient voltage spikes that could potentially damage electronic components.
  • Multi-line Protection: The device is designed to protect up to four unidirectional lines, making it a compact and efficient solution for multi-line applications.
  • Small Package Size: Housed in a small SOT457 (SC-74) surface-mount package, the PESD15VS4UD,115 is ideal for space-constrained applications.

Applications

The PESD15VS4UD,115 is versatile and can be used in a variety of electronic applications. It is particularly useful in:

  • Mobile devices
  • Computers and peripherals
  • Networking and telecommunications equipment
  • Portable electronics
  • Industrial control systems

Reliability and Quality Assurance

NXP Semiconductors is committed to delivering high-quality products. The PESD15VS4UD,115 has undergone rigorous testing and quality control measures to ensure it meets the stringent standards required for ESD protection devices. When incorporated into a design, it provides peace of mind, knowing that sensitive components are well-protected against the potential hazards of electrostatic discharge.

You May Also Be Interested in

Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess