EN
  • EN
  • DE

PESD24VS1UB/DG

Part No PESD24VS1UB/DG
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description ESD Suppressor TVS Uni-Dir 24V 2-Pin SOD-523
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer NXP
Win Source Part Number 346992-PESD24VS1UB/DG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name PESD24VS1UB
Introduction Date June 14, 2004
ECCN EAR99
Country of Origin China
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PESD24VS1UB/DG CAD Model

Description

Introducing the PESD24VS1UB/DG by NXP

The PESD24VS1UB/DG is a state-of-the-art ESD protection device manufactured by NXP Semiconductors, designed to safeguard high-speed data lines and other sensitive electronic circuits from the potentially damaging effects of Electrostatic Discharge (ESD). This robust component is an essential addition to any electronic system where data integrity and circuit protection are a priority.

Key Features

  • Ultra-low Capacitance: The device features an ultra-low line capacitance of typically 0.7 pF, making it an ideal solution for protecting high-speed data lines without compromising signal integrity.
  • High ESD Protection: It offers excellent ESD protection of up to 24 kV contact discharge, as per the IEC 61000-4-2 standard, ensuring your electronic components are shielded from sudden electrostatic events.
  • Low Clamping Voltage: The PESD24VS1UB/DG provides a low clamping voltage, which enhances the protection level for sensitive circuits during an ESD event.
  • Single-Line Protection: This device is designed to protect one signal line, providing a focused approach to ESD protection.
  • Small Package Size: It comes in a small, leadless DFN1006-2 (SOD882) package, which is perfect for space-constrained applications and enables easy integration into existing designs.

Applications

The PESD24VS1UB/DG is versatile and can be used in various applications, including:

  • USB 2.0 and 3.0 ports
  • HDMI and DisplayPort interfaces
  • Antenna ports
  • Mobile handsets, smartphones, and tablets
  • Notebook and desktop computers
  • Portable electronics
  • High-speed data lines requiring ESD protection

Why Choose PESD24VS1UB/DG?

With its combination of low capacitance, high ESD protection, and a small form factor, the PESD24VS1UB/DG from NXP is an optimal choice for engineers looking to enhance the durability and longevity of their electronic products. Its ability to protect against ESD while maintaining signal fidelity ensures that it is a go-to solution for high-speed data applications that cannot afford to compromise on performance.

Whether you are designing consumer electronics, communication devices, or any other application that requires reliable ESD protection, the PESD24VS1UB/DG is a component that will meet and exceed your expectations.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2279 $50.1380
470+ $0.2132 $100.2040
730+ $0.2059 $150.3070
1,050+ $0.1912 $200.7600
1,365+ $0.1838 $250.8870
1,700+ $0.1765 $300.0500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 171,620 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess