Product Overview: 74ALVC373PW from NXP
The 74ALVC373PW is a high-performance, octal transparent D-type latch that is part of NXP Semiconductors' advanced low-voltage CMOS (ALVC) family. Designed with the cutting-edge technology for which NXP is renowned, this device is optimized for low-voltage operations ranging from 1.65V to 3.6V, making it particularly suitable for battery-operated and portable applications where power efficiency is crucial.
Key Features
- Logic Type: Octal D-type transparent latch with 3-state outputs
- Voltage Range: 1.65V to 3.6V, allowing for use in low-voltage applications
- High-Speed Operation: Capable of handling frequencies up to 250 MHz at 3.3V, which is ideal for high-speed data processing
- Power Dissipation: Ultra-low power consumption with ICC of only 10 µA max, contributing to energy efficiency in end products
- Bus-Hold Circuitry: Inputs equipped with bus-hold circuitry, eliminating the need for external pull-up/pull-down resistors
- Package Type: Provided in a TSSOP20 (thin shrink small outline package), which is suitable for space-constrained applications
- ESD Protection: High Electrostatic Discharge (ESD) protection exceeds JESD 22, ensuring robustness and reliability
Applications
The 74ALVC373PW is versatile and can be used in a variety of applications including:
- Portable and battery-powered electronics
- Data storage and communication systems
- Embedded systems and microcontroller interfaces
- Industrial control systems
- Networking equipment
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality products. The 74ALVC373PW is subjected to rigorous testing and quality control measures to ensure it meets the industry standards for performance and reliability. With its robust design and advanced features, the 74ALVC373PW is an excellent choice for designers looking for a reliable latch that can operate in a wide range of conditions without compromising on power efficiency or speed.