EN
  • EN
  • DE

CMA50P1600FC

Part No CMA50P1600FC
Manufacturer IXYS
Catalog SCRs - Single - Modules
Description SCR MODULE 1.6KV 79A I4-PAC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Structure Series Connection - All SCRs
Number of SCRs, Diodes 2 SCRs
Voltage - Off State 1.6 kV
Current - On State (It (AV)) (Max) 50 A
Current - On State (It (RMS)) (Max) 79 A
Voltage - Gate Trigger (Vgt) (Max) 1.4 V
Current - Gate Trigger (Igt) (Max) 80 mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 720A, 780A
Current - Hold (Ih) (Max) 100 mA
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Through Hole
Case / Package i4-Pac™-5
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1607796-CMA50P1600FC
Ultra Librarian 3D Model Ultra Librarian CMA50P1600FC CAD Model

Description

N

You May Also Be Interested in

Sensata-Crydom
MODULE POWER
Need more? Email Us
Infineon Technologies
MOODULE
Need more? Email Us
IXYS
SCR MODULE 1.4KV 33A TO-240AA
Lowest to $49.8317
Vishay
SCR MODULE 1.2KV 8-PACE-PAK
Need more? Email Us
IXYS
SCR MODULE 1.6KV 880A Y1-CU
Need more? Email Us
Sensata-Crydom
SCR MODULE 800V MODULE
Need more? Email Us
Infineon Technologies
THYR / DIODE MODULE DK
Lowest to $139.2000
Sensata-Crydom
SCR MODULE 800V MODULE
Need more? Email Us
IXYS
SCR MODULE 1.6KV 180A TO-240AA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.5096 $95.0192
3+ $38.9822 $116.9466
4+ $37.7640 $151.0560
6+ $36.5458 $219.2748
8+ $35.3276 $282.6208
10+ $31.6731 $316.7310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 310 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess