Product Overview: 74ALS11AN Triple 3-input AND Gate
The 74ALS11AN is a high-performance integrated circuit designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This device is part of the Advanced Low-Power Schottky (ALS) family and features three independent 3-input AND gates. It is specifically tailored for applications that require logic operations to be performed with speed and energy efficiency.
Key Features
- Logic Type: Triple 3-input AND Gate
- Supply Voltage Range: Typically 4.5V to 5.5V
- High-Speed Operation: Fast switching times with a typical propagation delay of 4ns
- Low Power Consumption: Advanced Low-Power Schottky technology ensures minimal power usage
- Output Drive Capability: Capable of driving up to 15 LS-TTL loads
- Package Type: Available in a standard 14-pin DIP (Dual In-line Package)
Product Applications
The 74ALS11AN is ideal for a variety of digital applications where logical AND operations are essential. Common uses include:
- Computing systems and data processing
- Control systems
- Embedded systems
- Signal processing
- Communication systems
Quality and Reliability
NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The 74ALS11AN is no exception, with rigorous testing protocols in place to ensure consistent performance. Customers can trust this device to operate effectively in their critical applications.
Environmental Considerations
The 74ALS11AN is designed with environmental responsibility in mind. NXP Semiconductors adheres to international standards for reducing hazardous substances in electronic components, ensuring that this product is suitable for eco-friendly designs and applications.
In summary, the 74ALS11AN from NXP is a reliable and efficient solution for implementing 3-input AND logic gates in a wide range of electronic systems. Its low power consumption, high-speed operation, and compatibility with existing TTL loads make it an excellent choice for designers looking to optimize their digital circuitry.