EN
  • EN
  • DE

74AHCT2G125DP

Part No 74AHCT2G125DP
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Bus buffer/line driver 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1130785-74AHCT2G125DP
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AHCT2G125DP CAD Model

Description

Product Overview: 74AHCT2G125DP from NXP

The 74AHCT2G125DP is a high-speed, dual non-inverting buffer/line driver with 3-state outputs, designed and manufactured by NXP Semiconductors. This integrated circuit (IC) is part of NXP's 74AHCT family, which is known for its high noise immunity and low power consumption. The device is specifically tailored for driving heavy loads with high speed and minimal power loss, making it an excellent choice for a wide range of applications in modern digital systems.

Key Features:

  • Logic Type: Dual non-inverting buffer/line driver with 3-state outputs ensures precise control over signal transmission.
  • Operating Voltage: Compatible with a wide range of supply voltages from 4.5V to 5.5V, providing flexibility in various system designs.
  • High Noise Immunity: AHCT level technology delivers enhanced immunity to electrical noise, which is critical for reliable operation in industrial and noisy environments.
  • Low Power Consumption: The device is optimized for low power dissipation, a key consideration for energy-sensitive applications.
  • Output Capability: Capable of driving heavy loads, the 74AHCT2G125DP can handle significant output current, making it suitable for driving capacitive loads.
  • Package: Housed in a TSSOP8 (Thin Shrink Small Outline Package) with 8 pins, the product offers a compact footprint for space-constrained applications.
  • Temperature Range: Operates within an extended industrial temperature range from -40°C to +125°C, ensuring reliability across diverse operating conditions.
  • Compliance: Fully compliant with RoHS (Restriction of Hazardous Substances) and Halogen-Free requirements, reflecting NXP's commitment to environmental sustainability.

Applications:

The 74AHCT2G125DP is versatile and can be implemented in various applications including, but not limited to:

  • Bus driver or buffer for memory address and data multiplexing.
  • Signal buffering in communication infrastructure.
  • Input/output port expansion for microcontrollers.
  • Line driving for long-distance and high-capacitance data transmission.

In conclusion, the 74AHCT2G125DP from NXP is a robust, high-performance dual non-inverting buffer/line driver that offers a combination of speed, power efficiency, and noise immunity for a variety of digital applications.

You May Also Be Interested in

Infineon Technologies
Lowest to $9.7932
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Vishay
Need more? Email Us
Vishay
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4750 $52.2500
260+ $0.3898 $101.3480
400+ $0.3776 $151.0400
550+ $0.3654 $200.9700
710+ $0.3532 $250.7720
950+ $0.3167 $300.8650
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess