EN
  • EN
  • DE

74AHC1GU04GW

Part No 74AHC1GU04GW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Inverter 1-Element CMOS 5-Pin TSSOP / Inverter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1130649-74AHC1GU04GW
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Introduction Date May 19, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian 74AHC1GU04GW CAD Model

Description

Product Overview: 74AHC1GU04GW from NXP

The 74AHC1GU04GW is a high-speed CMOS device manufactured by NXP Semiconductors. This single inverter gate is designed for 2 V to 5.5 V VCC operation, making it suitable for a wide range of applications, from battery-powered devices to industrial systems. Its small outline package and low power consumption are ideal for compact and energy-efficient designs.

Key Features

  • Logic Type: The device is a single inverter gate, which inverts the logic level of the input signal. It outputs a high level when the input is low and vice versa.
  • Operating Voltage Range: The 74AHC1GU04GW operates between 2 V and 5.5 V, providing versatility for different circuit designs and ensuring compatibility with TTL levels.
  • High-Speed Operation: This inverter is part of the AHC family, which is known for its high-speed operation, making it suitable for high-frequency signal processing and fast switching applications.
  • Low Power Consumption: It has a low power consumption characteristic of CMOS devices, making it an excellent choice for power-sensitive applications.
  • Package: The device comes in a very small and leadless 5-pin package (GW), which is ideal for space-constrained applications.
  • ESD Protection: The 74AHC1GU04GW includes input and output protection against electrostatic discharge, enhancing the reliability and longevity of the device.
  • Latch-up Performance: It also meets or exceeds JEDEC standard JESD78 Class II level B, ensuring excellent latch-up performance.

Applications

The flexibility and performance of the 74AHC1GU04GW make it suitable for a broad range of applications, including:

  • Logic inversion
  • Oscillator circuits
  • Signal processing
  • Pulse shaping
  • Waveform generation
  • Energy-efficient portable devices

The 74AHC1GU04GW from NXP is a testament to the company's commitment to providing high-performance and reliable semiconductor products. Its compact size, low power consumption, and high-speed operation make it an excellent choice for designers seeking to optimize their electronic systems.

You May Also Be Interested in

Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
ON Semiconductor
Lowest to $7.9822
Analog Devices Inc.
Lowest to $18.2138
Lattice Semiconductor Corporation
Need more? Email Us
Texas Instruments
Lowest to $12.6416
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Rohm Semiconductor
Need more? Email Us
Micron Technology Inc.
Lowest to $8.2538
Analog Devices Inc.
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3,970+ $0.0126 $50.0220
9,620+ $0.0104 $100.0480
14,855+ $0.0101 $150.0355
20,620+ $0.0097 $200.0140
26,600+ $0.0094 $250.0400
35,715+ $0.0084 $300.0060
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 69,000 pieces
MOQ: 3970 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess