EN
  • EN
  • DE

MPY634KU/1K

Part No MPY634KU/1K
Manufacturer Texas Instruments
Catalog Linear - Analog Multipliers, Dividers
Description IC ANALOG MULTIPLIER 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Mfr Texas Instruments
Series MPY
Package Tape & Reel
Product Status Active
Function Analog Multiplier
Number of Bits/Stages 4-Quadrant
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number MPY634
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 240126-MPY634KU/1K
Ultra Librarian 3D Model Ultra Librarian MPY634KU/1K CAD Model

Description

The MPY634KU/1K from Texas Instruments is a high-performance analog multiplier.

  • Type: four-quadrant multiplier
  • Bandwidth: up to 10 MHz
  • Input/Output: two differential input stages and an output stage that can produce both differential and single-ended outputs
  • Total Harmonic Distortion (THD): less than -80 dB
  • Supply Voltage Range: ±4.5 V to ±18 V
  • Quiescent Current: low
  • Package: 14-pin DIP package

You May Also Be Interested in

Analog Devices Inc.
IC MULTIPLIER 4-QUADRANT 8-SOIC
Lowest to $19.4828
Renesas Electronics America
57MHz, Wideband, Four Quadrant, Voltage Output Analog Multiplier | IC MUX ANALOG 57MHZ MONO 16-SOIC
Lowest to $78.4081
Analog Devices Inc.
Real-Time Analog Computational Unit ACU | IC MULT/DIV REALTIME ACU 18-CDIP
Lowest to $115.6717
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier | IC PREC MULTIPLIER MONO TO100-10
Lowest to $302.9851
Analog Devices Inc.
10 MHz, 4-Quadrant Multiplier/Divider
Lowest to $86.2497
Analog Devices Inc.
Need more? Email Us
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier | IC MULTIPLIER/DIVIDER 14CDIP
Lowest to $67.2314
Analog Devices Inc.
Analog Multiplier 4Bit 8-Pin PDIP N Tube / IC ANALOG MULTIPLIER 8-DIP
Lowest to $38.1204
Analog Devices Inc.
Low Cost Analog Multiplier | IC ANALOG MULTIPLIER 8-DIP
Lowest to $53.8310

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.0710 $78.1420
4+ $32.0583 $128.2332
5+ $31.0565 $155.2825
7+ $30.0547 $210.3829
9+ $29.0528 $261.4752
12+ $26.0474 $312.5688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,010 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess