EN
  • EN
  • DE

K9HCG08UID-PCB0

Part No K9HCG08UID-PCB0
Manufacturer Samsung
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case TSOP56
Manufacturer Samsung
Manufacturer Homepage www.samsung.com/Products/Semiconductor
Win Source Part Number 710618-K9HCG08UID-PCB0
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian K9HCG08UID-PCB0 CAD Model

Description

The Samsung K9HCG08UID-PCB0 is a NAND Flash memory device. Details are limited without access to proprietary datasheets but given similar Samsung NAND parts, we can infer some general characteristics.

Applications:

  • Embedded storage in consumer electronics
  • Solid-state storage devices
  • Mobile devices
  • Data loggers
  • Industrial control systems

Features:

  • NAND Flash Technology: Uses NAND Flash technology for high density and cost-effectiveness.
  • Density: Likely offers a significant storage capacity (exact capacity requires specific datasheet).
  • Page Size: Organized in pages for read/write operations.
  • Block Size: Data is erased in blocks.
  • Voltage Requirements: Operates at a specific voltage level.
  • Interface: Utilizes a standard NAND Flash interface.

Benefits:

  • Non-Volatile Memory: Retains data even when power is off.
  • High Density Storage: Stores large amounts of data in a small package.
  • Solid State: No moving parts, resulting in improved reliability.
  • Low Power Consumption: Operates efficiently, extending battery life in portable devices.
  • Fast Data Access: Provides fast read/write speeds for responsive performance.

Additional Details:

The K9HCG08UID-PCB0 requires a dedicated NAND Flash controller. Error Correction Code (ECC) is critical for data integrity and reliability. Wear leveling is essential to maximize the lifespan of the flash memory by distributing write/erase cycles evenly. Power management considerations are important for low power applications. PCB layout should adhere to guidelines to minimize signal interference. Refer to the Samsung datasheet for detailed specifications regarding this specific part number, as it contains specific operating conditions, timings and electrical characteristics. Without it, these are only generalizations based on other similar parts.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Mini-Circuits
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Panasonic
Need more? Email Us
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
STMicroelectronics
Lowest to $1.4553

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess