The 74AHC1G126GW from NXP Semiconductors is a high-speed Si-gate CMOS device that embodies a single bus buffer/line driver with 3-state output. This component is part of the 74AHC range, known for its high-speed operation comparable to equivalent Bipolar Schottky TTL while maintaining the CMOS low power dissipation.
Key Features
- Logic Type: Bus Buffer/Line Driver with 3-state output
- Operating Voltage: 2.0V to 5.5V, accommodating a wide range of applications and compatible with TTL levels
- High Noise Immunity: Incorporates noise immunity enhancements to protect against electrical disturbances
- Output Capability: Capable of driving up to 8mA at 5V, allowing for direct drive of LEDs or other devices
- Propagation Delay: Very low propagation delay, typically Tpd of 4ns at Vcc of 5V, ensuring fast response times for critical applications
- Temperature Range: Operational from -40°C to +125°C, suitable for industrial environments
- Package: Available in a space-saving SOT-353 package, ideal for compact circuit designs
Applications
The 74AHC1G126GW is versatile and can be used in a variety of applications that require a single buffer line driver with a 3-state output. It is especially well-suited for:
- Bus management and buffering in computers and peripherals
- Driving capacitive loads
- Signal gating, where control of signal flow is necessary
- Interfacing and level shifting between different logic families
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality and reliable components. The 74AHC1G126GW is subjected to rigorous testing and quality control procedures, ensuring it meets the stringent requirements of the electronics industry. With its robust design and NXP's commitment to quality, this buffer/line driver is an excellent choice for designers looking for performance and reliability.