Product Overview: NXP 74AHC1G02GW/G
The NXP 74AHC1G02GW/G is a high-speed Si-gate CMOS device that belongs to the AHC family, known for its robust performance and compatibility with TTL levels. This particular product is a single 2-input NOR gate, which is a fundamental component in digital electronics, useful for a wide array of logic functions and circuit designs.
Key Features
- Logic Type: 2-input NOR gate, providing the classic NOR function where the output is low only when both inputs are high.
- Package: Comes in a compact SOT-353 surface-mount package, ideal for space-constrained applications.
- Supply Voltage Range: Operates on a wide supply voltage range from 2.0V to 5.5V, making it suitable for interfacing with both 3.3V and 5V logic levels.
- High-Speed: Possesses a typical tpd of 3.9ns at VCC = 5V, CL= 15pF, and Tamb=25°C, ensuring fast response times in critical applications.
- Low Power Consumption: Features low power dissipation with a balanced trade-off between speed and power, making it ideal for battery-operated devices.
- Temperature Range: Designed to operate over a broad temperature range from -40°C to +125°C, ensuring reliability in extreme conditions.
- Compatibility: TTL input level compatible, allowing seamless integration with existing TTL logic without the need for level shifters.
- Latch-up Performance: JESD78 Class I level B latch-up performance, providing robustness against latch-up phenomena.
- ESD Protection: Features high electrostatic discharge (ESD) protection levels, with HBM JESD22-A114E exceeding 2000V and MM JESD22-A115-A exceeding 200V.
Applications
The versatility of the 74AHC1G02GW/G makes it a suitable choice for a myriad of applications, including:
- Logic circuits
- Control systems
- Embedded systems
- Signal processing
- Power management systems
- Networking equipment
With its combination of high-speed operation, low power consumption, and compatibility with multiple logic levels, the NXP 74AHC1G02GW/G is an excellent choice for designers looking to build efficient and reliable digital systems.