Product Overview: 74AHC1G00HDCKR
The 74AHC1G00HDCKR is a high-speed CMOS device manufactured by NXP Semiconductors, designed to meet the requirements of modern digital systems. This single 2-input NAND gate is part of the AHC (Advanced High-speed CMOS) family, which is known for its robust performance and compatibility with TTL (Transistor-Transistor Logic) levels.
Key Features
- Logic Type: 2-Input NAND Gate
- Supply Voltage Range: 2.0V to 5.5V, accommodating a variety of logic level requirements and ensuring compatibility with both 3.3V and 5V systems.
- High-Speed: Propagation delay (tpd) is significantly low, enabling fast switching and improved performance in critical applications.
- Operating Temperature: The device can operate over a broad temperature range, making it suitable for industrial and automotive environments.
- Package: Supplied in a space-saving SC-70 package, which is ideal for applications where board space is at a premium.
- RoHS Compliant: The product adheres to the Restriction of Hazardous Substances (RoHS) directive, ensuring it is environmentally friendly and suitable for use in all regions.
Applications
The 74AHC1G00HDCKR is versatile and can be used in a wide range of applications, including but not limited to:
- Logic level shifting
- Wave shaping
- Signal gating
- Combination and sequence generation
- Embedded systems
- Consumer electronics
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality products. The 74AHC1G00HDCKR has undergone rigorous testing to ensure it meets the stringent standards required for use in both commercial and industrial applications. Customers can rely on this device for consistent performance and long-term reliability.
Support and Resources
For designers and engineers, NXP provides extensive technical documentation, including datasheets, application notes, and design resources, to facilitate the integration of the 74AHC1G00HDCKR into their projects. With NXP's support, designers can optimize their use of this NAND gate to achieve the best possible results in their electronic designs.