Product Overview: 74AHC14PW
The 74AHC14PW is a high-speed Si-gate CMOS device from NXP Semiconductors, renowned for its robust performance and versatility. This integrated circuit is a hex inverter featuring Schmitt-trigger inputs, designed to provide logic-level conversion with noise immunity and enhanced stability.
Key Features
- Logic Type: Hex Inverter with Schmitt-trigger inputs
- Voltage Range: Operates with a supply voltage range of 2.0V to 5.5V, making it suitable for interfacing with both TTL and CMOS logic levels.
- High Noise Immunity: Schmitt-trigger action at all inputs makes the circuit tolerant to slower input rise and fall times, which enhances performance in noisy environments.
- Speed Performance: Propagation delay time is typically 8ns at Vcc = 5V, CL = 15pF, and TA = 25°C, ensuring fast response times for critical applications.
- Temperature Range: Capable of operating in a wide temperature range from -40°C to +125°C, making it suitable for industrial applications.
- Packaging: Available in a TSSOP14 package, which is ideal for space-constrained applications.
- Low Power Consumption: The device features low power dissipation characteristics, with a typical ICC of only 1µA (max) at TA = 25°C.
Applications
The 74AHC14PW is widely used in various applications due to its ability to provide clean, stable logic signals. Its applications include:
- Wave shaping and noise filtering
- Signal processing
- Logic level translation
- Glitch removal
- High-speed logic gates
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality products. The 74AHC14PW is subjected to rigorous testing and quality control measures to ensure reliability and performance in demanding environments.
With its combination of features, the 74AHC14PW from NXP is an excellent choice for designers looking for a reliable and efficient logic inverter solution that can operate in a wide range of conditions.