EN
  • EN
  • DE

74AHC125D

Part No 74AHC125D
Manufacturer NXP / Nexperia
Catalog Logic - Multivibrators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Multivibrators
Manufacturer NXP
Win Source Part Number 164629-74AHC125D
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AHC125D CAD Model

Description

Product Overview: 74AHC125D by NXP Semiconductors

The 74AHC125D is a high-speed Si-gate CMOS device and is pin compatible with Low-power Schottky TTL (LSTTL). It is fabricated with silicon gate C2MOS technology and designed to offer a quad buffer/line driver with 3-state outputs. Each buffer has a separate output enable pin that must be high to activate the output. Manufactured by NXP Semiconductors, a leader in the industry, the 74AHC125D is a testament to the company's commitment to providing innovative and reliable components.

Key Features

  • Logic Type: Quad Buffer, Line Driver with 3-State Outputs
  • Supply Voltage Range: 2.0V to 5.5V
  • Operating Temperature Range: -40°C to +125°C
  • Package: 14-Pin SOIC
  • Output Capability: Bus Driver
  • Logic Family: AHC
  • Propagation Delay: Approximately 8ns at 5V

Product Applications

The 74AHC125D is suitable for a wide range of applications that require buffer or line driver components. Its high noise immunity and low power consumption make it ideal for use in:

  • Memory address drivers
  • Data transmission lines
  • Control systems
  • Microprocessor or microcontroller interfacing

Quality and Reliability

NXP Semiconductors ensures that the 74AHC125D meets stringent quality and reliability standards. The device is thoroughly tested across various parameters to ensure optimal performance in diverse operating conditions. Its robust design and manufacturing process make it a preferred choice for engineers and designers seeking a reliable buffering solution.

Environmental Compliance

The 74AHC125D is compliant with the RoHS directive, which restricts the use of certain hazardous substances in electrical and electronic equipment. This compliance reflects NXP's dedication to environmental responsibility and the promotion of sustainable products.

Overall, the 74AHC125D from NXP Semiconductors is a versatile and reliable component that offers excellent performance for digital buffering applications. Its compatibility with a wide voltage range and various logic families, combined with NXP's reputation for quality, makes it an excellent choice for your circuit design needs.

You May Also Be Interested in

ON Semiconductor
Monostable Multivibrator
Lowest to $2.3539
Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S
Lowest to $18.9180
Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S
Lowest to $5.4410
NXP / Nexperia
Monostable/astable multivibrator
Need more? Email Us
Texas Instruments
IC MMV 2-CIR 100-NS 16-SOIC
Need more? Email Us
Texas Instruments
Dual Monostable Multivibrator
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $8.3211
Texas Instruments
DUAL MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Lowest to $1.4641
Nexperia USA Inc.
IC MULTIVIBRATOR 35NS 16TSSOP
Lowest to $0.8259

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
340+ $0.1719 $58.4460
820+ $0.1411 $115.7020
1,270+ $0.1367 $173.6090
1,750+ $0.1323 $231.5250
2,260+ $0.1279 $289.0540
3,025+ $0.1146 $346.6650
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,820 pieces
MOQ: 340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess