EN
  • EN
  • DE

74AHC123APW-T

Part No 74AHC123APW-T
Manufacturer NXP / Nexperia
Catalog Logic - Multivibrators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Multivibrators
Manufacturer NXP
Win Source Part Number 164628-74AHC123APW-T
Popularity Low
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 74AHC123APW-T CAD Model

Description

Product Overview: 74AHC123APW-T by NXP Semiconductors

The 74AHC123APW-T is a high-speed, CMOS device from NXP Semiconductors designed to meet the requirements of high-performance timing circuits. This integrated circuit belongs to the 74AHC family, which is known for its low power consumption and high noise immunity equivalent to that of the standard 74HC logic family. The 74AHC123APW-T is particularly suitable for applications requiring precise pulse generation and timing control, such as in digital computers, instrumentation, and control systems.

Key Features

  • Dual Retriggerable Monostable Multivibrator: The device contains two independent monostable multivibrators, making it versatile for various timing tasks.
  • Wide Operating Voltage Range: It operates over a broad voltage range from 2.0V to 5.5V, ensuring compatibility with a variety of logic families and allowing it to be used in both 3.3V and 5V systems.
  • High-Speed Performance: The 74AHC123APW-T boasts a typical propagation delay of only 16ns, providing fast response times for critical timing applications.
  • Output Pulse Width Control: Pulse width is controlled by external resistors and capacitors, offering the designer flexibility to customize the timing characteristics as needed.
  • Schmitt-Trigger Action: Inputs incorporate Schmitt-trigger action, which enables the circuit to handle slower input rise and fall times, contributing to its enhanced noise immunity.
  • Output Capability: Capable of driving up to 8 LSTTL loads, the device provides sufficient drive capability for most applications.
  • Temperature Range: The operating temperature range of -40°C to +125°C ensures reliable performance in a wide range of environmental conditions.

Package and Quality

The 74AHC123APW-T comes in a TSSOP16 (thin shrink small outline package) with a width of 4.4mm, making it a compact solution for space-constrained applications. This packaging is suitable for surface mount technology (SMT) and provides good thermal performance. NXP Semiconductors is committed to high-quality standards, and this product is no exception, ensuring reliability and performance consistency.

Applications

With its precise timing capabilities, the 74AHC123APW-T is ideal for a range of applications such as:

  • Timing circuits
  • Pulse generation
  • Waveform shaping
  • Sequential logic operations
  • Industrial controls
  • Automotive systems

Overall, the 74AHC123APW-T from NXP Semiconductors is a robust and reliable component for designers seeking a dual retriggerable monostable multivibrator with high-speed performance and flexible voltage operation.

You May Also Be Interested in

Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN / Monostable Multivibrator 11 ns 6-DFN (2x3)
Lowest to $58.2090
Nexperia USA Inc.
IC MULTIVIBRATOR 5.3NS 8XSON / Monostable Multivibrator 5.3 ns 8-XSON, SOT833-1 (1.95x1)
Lowest to $0.3706
ON Semiconductor
Monostable Multivibrator
Lowest to $2.3539
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $8.3211
Texas Instruments
CMOS Low-Power Monostable/Astable Multivibrator
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $6.6030
Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S
Lowest to $5.4410
NXP / Nexperia
Monostable/astable multivibrator
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $16.0075

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3869 $58.0350
365+ $0.3176 $115.9240
565+ $0.3072 $173.5680
780+ $0.2980 $232.4400
1,005+ $0.2876 $289.0380
1,350+ $0.2576 $347.7600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess