EN
  • EN
  • DE

74ABT245PW,118

Part No 74ABT245PW,118
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSCVR TRI-ST 8BIT 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 103813-74ABT245PW,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ABT245PW,118 CAD Model

Description

Product Overview: 74ABT245PW,118 from NXP Semiconductors

The 74ABT245PW,118 is a high-performance, octal transceiver featuring non-inverting 3-state bus compatible outputs in both send and receive directions. Manufactured by NXP Semiconductors, a leader in the industry, this IC is designed to improve the performance and density of 3-state memory address drivers, clock drivers, and bus-oriented receivers and transmitters.

Key Features

  • Octal Bidirectional Transceiver: Features eight bidirectional data lines that allow for versatile bus interface configurations.
  • Non-Inverting Outputs: Ensures data integrity by providing a direct path from input to output.
  • 3-State Outputs: The 74ABT245PW,118 includes 3-state outputs that can be put in a high impedance state, effectively disconnecting it from the bus. This is crucial for bus-oriented systems where multiple devices share the same lines.
  • High-Speed Operation: This device is designed for high-speed signal processing, which is essential for modern digital applications.
  • Low Power Dissipation: It operates with reduced power consumption, making it suitable for power-sensitive designs.
  • Wide Operating Voltage Range: It can function over a broad voltage range, accommodating various system requirements.
  • Live Insertion and Extraction: Its design supports live insertion and extraction, minimizing system downtime during upgrades or maintenance.
  • Multiple Package Options: Available in a TSSOP (thin shrink small outline package) that is ideal for space-constrained applications.

Applications

The 74ABT245PW,118 is versatile and can be used in a wide array of applications, including:

  • Memory address driving
  • Bus-oriented systems
  • Data communication systems
  • Microprocessor bus interfacing
  • Computer peripheral driving

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality and reliable components. The 74ABT245PW,118 is no exception, and it is built to meet or exceed industry standards for performance and reliability. With NXP's reputation for excellence, you can trust this transceiver to be a dependable part of your electronic designs.

Whether you are designing a complex data processing system or a simple bus interface, the 74ABT245PW,118 offers the performance, flexibility, and quality that engineers need to create efficient and reliable solutions.

You May Also Be Interested in

Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess