The NXP 5532/BPA represents a cutting-edge solution for a wide range of electronic applications. This product, designed and manufactured by NXP Semiconductors, is known for its reliability and performance. It is a versatile component that is commonly used in audio systems, signal processing, and other high-fidelity audio applications.
Key Features
- High Performance: The 5532/BPA offers exceptional sound quality, with low noise and distortion levels, making it ideal for professional audio equipment.
- Dual Operational Amplifiers: This integrated circuit includes two independent, high-gain, internally frequency-compensated operational amplifiers designed for a broad range of analog applications.
- Wide Supply Voltage Range: It operates on a wide supply voltage range, allowing for flexibility in various power environments and applications.
- High Slew Rate: With a high slew rate, the 5532/BPA can handle rapid changes in input signals, making it suitable for fast-operating systems.
Applications
The versatility of the NXP 5532/BPA makes it an excellent choice for a multitude of applications. It is particularly well-suited for:
- Professional audio mixing and recording equipment
- Active filters and signal conditioning
- High-quality audio pre-amplifiers and amplifiers
- Industrial control systems
- Analog-to-digital and digital-to-analog conversion
Technical Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
±3V to ±15V
Input Offset Voltage
Typically 1 mV
Input Bias Current
500 nA
Slew Rate
9 V/μs
Gain Bandwidth Product
10 MHz
With its robust design and superior specifications, the NXP 5532/BPA is a top choice for professionals seeking a reliable and high-performing operational amplifier. Its ability to deliver high-quality audio performance while maintaining stability and efficiency makes it a valuable component in any advanced electronic system.