EN
  • EN
  • DE

DSPIC33CK128MP503-E/M5

Part No DSPIC33CK128MP503-E/M5
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 36UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201348-DSPIC33CK128MP503-E/M5
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series Automotive, AEC-Q100, dsPIC™ 33CK, Functional Safety (FuSa)
Package Tube
Product Status Active
Core Processor dsPIC
Core Size 16-Bit
Speed 100MHz
Connectivity CANbus, I²C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT
Ultra Librarian 3D Model Ultra Librarian DSPIC33CK128MP503-E/M5 CAD Model

Description

Microchip Technology's DSPIC33CK128MP503-E/M5

The DSPIC33CK128MP503-E/M5 is a high-performance digital signal controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller (MCU) with the computational power of a digital signal processor (DSP). This 16-bit DSC is part of the dsPIC33CK family, known for its advanced features and capabilities, making it an ideal choice for a wide range of applications, including motor control, power conversion, and industrial automation.

Key Features

  • Core Performance: The DSPIC33CK128MP503-E/M5 features a 70 MIPS dsPIC33CK CPU core, which provides a blend of control attributes of an MCU and the computational capabilities of a DSP, enabling sophisticated algorithms to be executed quickly and efficiently.
  • Memory: It comes equipped with 128 KB of flash memory and 8 KB of RAM, ensuring ample space for application code and data storage.
  • High-Speed ADC: The device includes a 12-bit Analog-to-Digital Converter (ADC) capable of conversion rates up to 3.5 Msps, providing precision and speed for real-time signal processing.
  • PWM and Timer Interfaces: The DSC offers advanced motor control PWMs and multiple 32-bit timers, which are essential for accurate timing and control in a variety of applications.
  • Communication Interfaces: The DSPIC33CK128MP503-E/M5 boasts a rich set of communication peripherals, including UART, SPI, I2C, and CAN modules, allowing for versatile connectivity options.
  • Robust Operation: The device operates at a voltage range of 3.0V to 3.6V and is specified for an extended temperature range, making it suitable for harsh environments.
  • Packaging: It is available in a 64-pin QFN package, which offers a compact footprint while providing enough pins for complex applications.

Applications

The DSPIC33CK128MP503-E/M5 is designed to cater to a broad spectrum of applications where efficient digital signal processing is required alongside traditional microcontroller functionalities. It is particularly well-suited for applications such as advanced motor control, power supply and conversion, audio processing, and industrial automation systems.

With its combination of performance, memory, and peripherals, the DSPIC33CK128MP503-E/M5 from Microchip Technology stands as a versatile and powerful component for embedded systems designers looking to push the boundaries of what's possible with a single chip.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess