EN
  • EN
  • DE

2PD602ARL

Part No 2PD602ARL
Manufacturer NXP / Nexperia
Catalog Miscellaneous
Description 50 V, 500 mA NPN general-purpose transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815089-2PD602ARL
Ultra Librarian 3D Model Ultra Librarian 2PD602ARL CAD Model

Description

Introducing the NXP 2PD602ARL Transistor

The NXP 2PD602ARL is a cutting-edge bipolar junction transistor (BJT) designed for high-performance applications. This robust NPN transistor is specifically engineered to deliver exceptional efficiency and reliability for a wide range of electronic circuits. Its compact design and low-power consumption make it an ideal choice for space-constrained applications that require high-speed switching and amplification.

Key Features of the 2PD602ARL

  • High Current Gain: The 2PD602ARL offers a high current gain (hFE), which is crucial for applications that require amplification of weak signals without significant power loss.
  • Low Saturation Voltage: With its low collector-emitter saturation voltage (V<sub>CE(sat)), this transistor ensures efficient operation by minimizing voltage drop and power dissipation during switching applications.
  • Fast Switching Times: Quick switching times are a hallmark of the 2PD602ARL, making it well-suited for high-frequency operations and digital circuits.
  • Robust Thermal Performance: The transistor is designed to withstand high temperatures, ensuring stable performance even under thermal stress.
  • Surface-Mount Package: The 2PD602ARL comes in a compact SOT-23 package, which is perfect for automated assembly processes and helps reduce the overall footprint of electronic devices.

Applications

The versatility of the NXP 2PD602ARL allows it to be used in a broad array of applications, including:

  • General-purpose switching and amplification
  • Audio amplifiers and signal processing
  • Power management circuits
  • Motor control systems
  • Consumer electronics such as smartphones, tablets, and laptops

Reliability and Quality Assurance

As with all NXP products, the 2PD602ARL is manufactured to meet the highest standards of quality and reliability. It undergoes rigorous testing to ensure it meets the stringent requirements for industrial and consumer applications. Whether you are designing a simple circuit or an advanced digital system, the NXP 2PD602ARL offers the performance and durability you need.

For detailed specifications and application notes, designers and engineers are encouraged to consult the official NXP datasheets and support documentation.

You May Also Be Interested in

Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
450+ $0.1119 $50.3550
1,090+ $0.0919 $100.1710
1,690+ $0.0890 $150.4100
2,325+ $0.0861 $200.1825
3,005+ $0.0833 $250.3165
4,025+ $0.0746 $300.2650
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 450 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess