Products specifications Report Issue?

Category Graphics
Win Source Part Number 1475570-100-506095
Manufacturer Amd
Ultra Librarian 3D Model Ultra Librarian 100-506095 CAD Model

Description

The AMD Radeon Pro W5500 8 GB GDDR6 Graphics Card is a powerful professional-grade GPU designed by AMD for creatives and engineers who demand high performance and precision in their work. Boasting 8 GB of GDDR6 memory, this card is optimized for multitasking and handling large datasets with ease, making it ideal for complex 3D models, intricate simulations, and high-resolution video editing. The Radeon Pro W5500 is built on AMD's RDNA architecture, offering superior energy efficiency and enhanced compute performance compared to its predecessors. With support for PCIe 4.0, users experience faster data transfer speeds, and the graphics card's built-in features, such as AMD's Radeon Pro Software for Enterprise, ensure driver stability and reliability for professional environments. Its compact, single-slot design allows for easy integration into a wide range of workstations, offering flexibility without compromising on performance. Overall, the Radeon Pro W5500 represents a blend of performance and efficiency tailored for professionals.

You May Also Be Interested in

Dell
Nvidia Tesla T4 16GB GPU
Need more? Email Us
ECAD model for DELL 699-2G183-0200-200 - Nvidia Tesla T4 16GB GPU
Dell
Nvidia L4 24GB 72W PCI-E Passive
Need more? Email Us
ECAD model for DELL 540-BDTM - Nvidia L4 24GB 72W PCI-E Passive
Dell
Nvidia Quadro NVS 510 2GB 3.0 x16
Need more? Email Us
ECAD model for DELL 9NPC8 - Nvidia Quadro NVS 510 2GB 3.0 x16
Dell
Intel 7120P 1.238GHz 61C 16GB
Need more? Email Us
ECAD model for DELL N0WM8 - Intel 7120P 1.238GHz 61C 16GB
Dell
Nvidia Quadro K5200 8GB 3.0 x16 256-bit R93GX
Need more? Email Us
ECAD model for DELL R93GX - Nvidia Quadro K5200 8GB 3.0 x16 256-bit R93GX
CISCO
ASUS Geforce STRIX-GTX980-DC2OC-4GD5
Need more? Email Us
ECAD model for CISCO STRIX-GTX980-DC2OC - ASUS Geforce STRIX-GTX980-DC2OC-4GD5
CISCO
TESLA A30, PASSIVE, 180W, 24GB.
Need more? Email Us
ECAD model for CISCO UCSC-GPU-A30 - TESLA A30, PASSIVE, 180W, 24GB.
Dell
Nvidia Quadro GP100 16GB 3.0 x16 4096-bit
Need more? Email Us
ECAD model for DELL 699-5H400-0500-500 - Nvidia Quadro GP100 16GB 3.0 x16 4096-bit
Dell
Nvidia Quadro NVS 300 512MB
Need more? Email Us
ECAD model for DELL 4M1WV - Nvidia Quadro NVS 300 512MB

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention