EN
  • EN
  • DE

2N3553

Part No 2N3553
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Silicon planar epitaxial overlay transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1123739-2N3553
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N3553 CAD Model

Description

The 2N3553 is a high-quality RF (Radio Frequency) transistor designed and manufactured by NXP Semiconductors, a trusted name in the electronics industry. This silicon NPN transistor is specifically engineered for RF power amplifiers on VHF band mobile radio applications, making it an ideal choice for professionals in the communications field.

Key Features:

  • Frequency Performance: The 2N3553 operates effectively within the VHF range, showcasing excellent frequency response that is crucial for maintaining signal clarity in radio frequency applications.
  • Power Handling: This transistor is capable of handling significant power levels, with a power dissipation of up to 1 watt, which ensures reliable performance even in demanding situations.
  • High Gain: With a high power gain, the 2N3553 is efficient in amplifying RF signals, thereby enhancing the overall performance of the RF amplification circuit.
  • Sturdy Construction: Built with a TO-39 metal can package, the 2N3553 is designed for durability and robustness, which is vital for the longevity and reliability of RF applications.

Applications:

The versatility of the 2N3553 makes it suitable for a wide range of applications, including:

  • RF power amplifiers for VHF band mobile radios
  • Amateur radio equipment
  • Linear applications requiring high-frequency performance

Technical Specifications:

Parameter Value
Transistor Type NPN
Power Dissipation (Pd) 1 W
Collector-Emitter Voltage (Vceo) 36 V
Collector-Base Voltage (Vcbo) 60 V
Emitter-Base Voltage (Vebo) 4 V
Collector Current (Ic) 400 mA
Operating Junction Temperature (Tj) -65 to +200°C

With its robust design and excellent performance characteristics, the 2N3553 by NXP stands out as a premier choice for professionals looking to enhance their RF communication systems.

You May Also Be Interested in

Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Analog Devices Inc.
Need more? Email Us
Micron Technology Inc.
Lowest to $16.8087
Micron Technology Inc.
Lowest to $8.2538
Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Infineon Technologies
Lowest to $9.7932
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess