EN
  • EN
  • DE

LTC6910-1CTS8#TRMPBF

Part No LTC6910-1CTS8#TRMPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP PGA 11MHZ RRO TSOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type Programmable Gain
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 16 V/μs
Gain Bandwidth Product (GBP) 11MHz
Voltage - Input Offset 1.5mV
Operating Supply Current 3.5mA
Channel Output Current 35mA
Supply Voltage - Operating 2.7 V to 10.5 V, ±2.7 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package TSOT-23-8
Win Source Part Number 072648-LTC6910-1CTS8#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC6910-1CTS8#TRMPBF CAD Model

Description

The LTC6910-1CTS8#TRMPBF is a high-performance, digitally controlled programmable gain amplifier (PGA) designed by Linear Technology, a leader in the design and manufacturing of analog integrated circuits. This precision amplifier is ideal for a wide range of applications, including data acquisition systems, medical instruments, and industrial process controls.

Key Features:

  • Programmable Gain: The LTC6910-1 offers a selectable gain range from 0dB to 50dB, which can be adjusted in 1dB increments through a 3-wire SPI interface, providing precise control over signal amplification.
  • Low Power Consumption: With its low supply current of 1.2mA, this PGA is optimized for battery-powered and portable applications where power efficiency is crucial.
  • Wide Supply Voltage Range: The device operates from a single 2.7V to 5.5V power supply, accommodating a variety of power sources and ensuring compatibility with both 3V and 5V systems.
  • Compact Package: The LTC6910-1 is housed in a tiny 6-lead TSOT-23 package, making it an excellent choice for space-constrained applications.
  • High Output Drive Capability: Capable of driving a 2kΩ load to ±2.75V on a ±5V supply, the amplifier can handle a range of output requirements.
  • Extended Temperature Range: It is designed to operate over a temperature range of -40°C to 85°C, ensuring reliable performance in diverse environments.

Applications:

  • Automated Test Equipment
  • Data Acquisition Systems
  • Medical Instruments
  • Industrial Process Controls
  • Active Filtering
  • Signal Conditioning

The LTC6910-1CTS8#TRMPBF also features a rail-to-rail output, which maximizes dynamic range in A/D conversion applications. The digital gain control provides glitch-free transitions between gain settings, ensuring clean and stable signal amplification. With its combination of flexibility, performance, and compact size, the LTC6910-1CTS8#TRMPBF is an excellent choice for designers looking to add precise gain control to their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5703 $50.2733
27+ $3.7500 $101.2500
42+ $3.6328 $152.5776
57+ $3.5156 $200.3892
74+ $3.3984 $251.4816
99+ $3.0469 $301.6431
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,530 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess