EN
  • EN
  • DE

MAX6628MTA+T

Part No MAX6628MTA+T
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE SPI 8TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Maxim Integrated
Packaging Reel - TR
Sensor Type Digital, Remote
Sensing Temperature - Remote -55°C ~ 145°C
Output Type SPI
Operating Supply Voltage 3 V ~ 5.5 V
Resolution 12 b
Accuracy - Highest (Lowest) ±1°C (±5.5°C)
Test Condition 0°C ~ 125°C (-55°C ~ 125°C)
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 8-WDFN Exposed Pad
Manufacturer Package 8-TDFN-EP (3x3)
Win Source Part Number 705704-MAX6628MTA+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX6628
Introduction Date July 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX6628MTA+T CAD Model

Description

Maxim Integrated MAX6628MTA+T Precision Temperature Sensor

The MAX6628MTA+T is a highly accurate, low-power temperature sensor from Maxim Integrated, designed for precise temperature monitoring in a variety of applications. This sensor is particularly well-suited for systems that require high temperature accuracy and minimal power consumption. The MAX6628 operates from a supply voltage of 3.0V to 5.5V and is available in a small 8-pin TDFN package, making it an ideal choice for space-constrained applications.

One of the standout features of the MAX6628MTA+T is its precision. It offers an accuracy of ±1°C from -40°C to +125°C, ensuring reliable temperature readings across a wide temperature range. This precision makes it perfect for critical applications such as thermal management within computing systems, environmental controls, and industrial systems where accurate temperature readings are essential for optimal performance.

The MAX6628MTA+T communicates over a 2-wire serial interface, which is compatible with I²C protocols, making it easy to integrate into existing systems. The sensor also includes a programmable overtemperature alarm that can alert the system to potential overheating conditions, adding an extra layer of protection to sensitive electronic components.

With its low operating current of just 250µA (typical) and 5µA (typical) in standby mode, the MAX6628 is energy-efficient, which is particularly important for battery-powered devices where power conservation is critical. This efficiency does not come at the expense of performance, as the device maintains its accuracy and reliability even at low power levels.

In summary, the MAX6628MTA+T from Maxim Integrated is a compact, high-precision temperature sensor with low power consumption, making it an excellent choice for applications where accuracy, reliability, and energy efficiency are paramount. Its easy integration, coupled with its programmable alarm feature, ensures that it can meet the demands of a wide range of temperature monitoring tasks.

You May Also Be Interested in

Analog Devices Inc.
Temp Sensor Analog 2-Pin CFPAK Tray | IC TEMP TRANSDUCER 2-TERM 2FPACK
Lowest to $134.3284
Maxim Integrated
SENSOR DIGITAL -55C-125C 8DIP
Need more? Email Us
Analog Devices Inc.
SENSOR TEMP ANLG VOLT TO-92-3
Lowest to $6.5292
Microchip Technology
SENSOR DIGITAL -40C-125C 16QFN
Need more? Email Us
OSRAM Opto Semiconductors Inc.
AS6214-AWLT-S ams OSRAM Board Mount Temperature Sensors TEMPERATURE SENSORS datasheet, inventory, & pricing.
Lowest to $1.9792
Texas Instruments
0.15-MM HEIGHT, 1.2-V CAPABLE TE
Lowest to $3.4926
Texas Instruments
LM75B LM75C Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface | SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us
ON Semiconductor
+-1C Remote and Local System Temperature Monitor | SENSOR DIGITAL 0C-100C 8SOIC
Lowest to $0.7041
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $2.5204

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1157 $50.7768
58+ $1.7360 $100.6880
90+ $1.6817 $151.3530
123+ $1.6275 $200.1825
159+ $1.5732 $250.1388
213+ $1.4105 $300.4365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,160 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess