EN
  • EN
  • DE
  • IT

TL054MN

Part No TL054MN
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description ENHANCED-JFET LOW-OFFSET OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1267845-TL054MN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL054MN CAD Model

Description

The TL054MN is a high-performance operational amplifier (op-amp) developed by Texas Instruments, a leader in semiconductor design and manufacturing. This op-amp is part of the TL05x series, known for its low power consumption and high-speed operation, making it an ideal choice for a wide range of electronics applications.

Key Features

  • Low Power Consumption: The TL054MN is designed for efficient operation, which is crucial for battery-powered and energy-sensitive applications. Its low power draw helps extend the life of portable devices and reduces the overall power consumption in electronic systems.
  • High Speed: With a high slew rate and fast settling time, the TL054MN is capable of handling rapid signal changes, making it suitable for high-frequency applications such as audio processing, data acquisition, and telecommunications.
  • Wide Bandwidth: The device offers a wide bandwidth, enabling it to amplify a broad range of frequencies without significant signal attenuation. This feature is particularly important in applications requiring accurate signal reproduction over a wide frequency spectrum.
  • JFET Input Stage: The TL054MN incorporates a JFET input stage, which provides high input impedance and low input bias current. This characteristic is beneficial for applications where maintaining signal integrity is critical and for interfacing with high-impedance sources.
  • Low Noise: The op-amp is engineered to have low noise characteristics, ensuring that signal amplification is clean and free of unwanted interference. This makes the TL054MN a reliable choice for precision instrumentation and sensitive audio applications.

Applications

The TL054MN's combination of low power, high speed, and precision makes it versatile for various applications, including:

  • Active filters
  • Audio processing equipment
  • Data acquisition systems
  • Telecommunication devices
  • Instrumentation and control systems
  • Medical equipment

In conclusion, the TL054MN from Texas Instruments is a robust and reliable operational amplifier that offers an excellent balance of performance, power efficiency, and versatility. Whether it's for professional audio equipment, sensitive measuring instruments, or any other application requiring a high-quality op-amp, the TL054MN stands out as a top choice for designers and engineers.

You May Also Be Interested in

Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess