EN
  • EN
  • DE
  • IT

TL031MP

Part No TL031MP
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description ENHANCED-JFET LOW-POWER LOW-OFFSET OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1267804-TL031MP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL031MP CAD Model

Description

The TL031MP, manufactured by Texas Instruments, is a high-precision operational amplifier that stands out for its exceptional performance and reliability. This device is designed to cater to a wide range of applications, from industrial and automotive systems to consumer electronics and medical devices.

Key Features

  • Low Offset Voltage: The TL031MP is characterized by a very low input offset voltage, which ensures accurate signal amplification with minimal error, making it ideal for precision instrumentation.
  • High Gain Bandwidth: With an impressive gain bandwidth product, this operational amplifier is capable of handling high-speed signals without significant distortion, thus maintaining signal fidelity across a broad frequency range.
  • Low Noise: Noise can significantly affect the performance of an operational amplifier. The TL031MP boasts a low-noise design, which is crucial for applications where signal integrity is of the utmost importance.
  • Stable with High Capacitive Loads: Stability is a critical parameter for operational amplifiers. The TL031MP is designed to remain stable even when driving large capacitive loads, which is often a challenge for many amplifiers.

Applications

The versatile nature of the TL031MP makes it suitable for a multitude of applications, including:

  • Test and Measurement Equipment
  • Data Acquisition Systems
  • Analog Process Controls
  • Medical Instrumentation
  • Active Filtering
  • Precision Current Sensing

Package and Quality

The TL031MP is available in a variety of packages to suit different assembly requirements and space constraints. Texas Instruments ensures that each device meets rigorous quality standards, providing reliable performance even in the most demanding conditions.

Conclusion

With its precision, stability, and low noise characteristics, the TL031MP from Texas Instruments is an excellent choice for anyone in need of a high-quality operational amplifier. Whether for industrial, automotive, or consumer applications, the TL031MP delivers the performance and reliability expected from a leader in semiconductor innovation.

You May Also Be Interested in

Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess