EN
  • EN
  • DE

TMS320C366A045PZQ

Part No TMS320C366A045PZQ
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case QFN
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 716755-TMS320C366A045PZQ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS320C366A045PZQ CAD Model

Description

The TMS320C366A045PZQ by Texas Instruments is a robust digital signal processor (DSP) that forms part of the TMS320 family, renowned for its high performance and low power consumption. This integrated circuit is specifically designed to handle complex numerical operations which are fundamental in digital signal processing tasks. It is an ideal choice for a wide range of applications, from industrial to automotive systems, telecommunications, and consumer electronics.

Key Features:

  • Core: The device features a high-speed DSP core that is capable of executing instructions at a high clock rate, providing efficient processing for real-time applications.
  • Memory: It comes with onboard RAM and ROM, facilitating quick data access and storage without the need for external memory components, which can simplify circuit design and reduce system costs.
  • Input/Output: The TMS320C366A045PZQ offers a variety of I/O options for flexible connectivity, including serial ports for communication with peripherals and other devices.
  • Package: The processor is available in a 100-Pin LQFP (Low Profile Quad Flat Pack) package, which is suitable for surface mount technology and helps in saving PCB space.
  • Speed: With a high clock speed, the DSP ensures swift data processing, making it suitable for time-sensitive applications that require quick response times.
  • Power Efficiency: Despite its high-performance capabilities, the DSP is designed to be power-efficient, which is crucial for battery-powered devices and applications where energy consumption is a concern.

Applications:

  • Automotive systems such as engine control units and infotainment
  • Telecommunication infrastructure like base stations and network switches
  • Audio and video processing for consumer electronics
  • Industrial control systems for monitoring and control operations
  • Medical imaging devices such as ultrasound and MRI machines

The TMS320C366A045PZQ DSP is a testament to Texas Instruments' commitment to providing advanced processing solutions that meet the growing demands of modern electronic systems. Its combination of speed, power efficiency, and integrated features make it a versatile choice for designers looking to optimize their applications for performance and cost.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess