EN
  • EN
  • DE

W83793AG

Part No W83793AG
Manufacturer Nuvoton Technology Corporation of America
Catalog PMIC - Thermal Management
Description IC H/W MONITOR 56SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nuvoton Technology Corporation of America
Packaging Tube
Function Hardware Monitor
Sensor Type External
Sensing Temperature External Sensor
Accuracy ±1°C
Topology ADC (Sigma Delta), Multiplexer, Register Bank
Output Type I2C
Output Alarm Yes
Output Fan Yes
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 56-SSOP
Supplier Device Package 56-SSOP
Manufacturer Pack Quantity 26
MSL Level 1 (Unlimited)
Win Source Part Number 735782-W83793AG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W83793AG CAD Model

Description

The Nuvoton W83793AG is a hardware monitor integrated circuit.

  • Accuracy: ±1°C
  • Temperature Sensing Range: 0°C to 70°C
  • Features: Output alarm and output fan
  • Package: 56-SSOP
  • Popularity: Low
  • Supply and Demand Status: Limited

You May Also Be Interested in

Maxim Integrated
IC TEMP MON FAN CNTRL 24QSOP / Fan Control, Temp Monitor 0°C ~ 140°C Internal and External Sensor I²C/SMBus Output 24-QSOP
Need more? Email Us
Analog Devices Inc.
IC SENSOR TEMP MEASUREMNT 48LQFP
Lowest to $134.9917
Texas Instruments
IC TEMP SENSR REMOTE DIODE 8SOIC
Need more? Email Us
Analog Devices Inc.
IC TEMP SNSR QUAD DAC 16-QSOP
Lowest to $23.1818
Texas Instruments
Hardware Monitor with Integrated Fan Control / IC HDWR MON W/FAN CTRL 24-TSSOP
Lowest to $10.1495
Microchip Technology
IC DIMM TEMP SENSOR 8TDFN
Lowest to $1.7463
Linear Technology
IC DATA ACQ SYSTEM 10BIT 8-SOIC
Need more? Email Us
ON Semiconductor
IC THERM/FAN SPEED CTRLR 16-QSOP
Need more? Email Us
ON Semiconductor
IC SENSOR TEMP DUAL3/5.5V 16QSOP
Lowest to $0.7406

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess